AMETEK Programmable Power AC Power Sources, Asterion ASC

Description
Asterion - Performance. Reliance. Brilliance. Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power sources. This easy-to-configure design features sophisticated technology for delivering high-performance, single, and three-phase AC sources. Its sleek design packs maximum power density into a low-profile form factor with an intuitive touchscreen interface placing that power at your fingertips. Centralized control and unparalleled modularity make Asterion the most adaptable platform on the market. Its groundbreaking capabilities set the standard for affordable, precision power sources. NOW the Standard Warranty for all Asterion AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage decreases from the range maximum to one-half of the range voltage. iX2 technology results in a source that delivers full power over the widest voltage ranges. This eliminates the need to buy overpowered sources just to reach low-line current requirements. Control via Front Panel Touchscreen & Encoder or Available Digital Control Interfaces The Asterion AC Series programmable AC/DC power source can be operated from the intuitive, easy-to-use front panel touchscreen or the Ethernet LXI, USB, and RS232 standard control interfaces, as well as through the optional GPIB control interface touchscreen function group icons including a Dashboard, Output Programming Parameters, Measurements, Sequencing, Configuration, Control Interfaces, Applications, and System Settings. Function selection and parameter entry can be achieved either by direct selection from the touchscreen or by using the encoder selector button. The control resolution is adjusted by a dynamic rate change algorithm that combines the benefits of precise control over small parameter changes with quick sweeps through the entire range. Applications The Asterion AC Series high voltage AC power source is designed for testing today’s complex electronics, including avionics, telecommunications, and commercial electronics requiring low profile, lightweight AC power sources with high power density. Other applications include: Commercial and military avionics test AC power simulation Manufacturing and process control Frequency & voltage conversion IEC standards testing ATE applications Advanced Features High power density in 4U/14U chassis up to 36 kVA. Intuitive touch panel control. iX2™ current doubling technology. Multi-language user interface for global operation. Auto paralleling for higher power. Combine units for multi-phase configurations Complete optional avionic test suites. ATE version available Asterion AC Virtual Panels (Graphical User Interface) Virtual Panels allow remote control of the Asterion ASC source, as well as programming communication and monitoring for the ATE version, without a front panel display. The Asterion Series programmable AC power source is available in an ATE (Automated Test Equipment) version without front panel, or manual controls.
Request a Quote
Description
Asterion - Performance. Reliance. Brilliance. Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power sources. This easy-to-configure design features sophisticated technology for delivering high-performance, single, and three-phase AC sources. Its sleek design packs maximum power density into a low-profile form factor with an intuitive touchscreen interface placing that power at your fingertips. Centralized control and unparalleled modularity make Asterion the most adaptable platform on the market. Its groundbreaking capabilities set the standard for affordable, precision power sources. NOW the Standard Warranty for all Asterion AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage decreases from the range maximum to one-half of the range voltage. iX2 technology results in a source that delivers full power over the widest voltage ranges. This eliminates the need to buy overpowered sources just to reach low-line current requirements. Control via Front Panel Touchscreen & Encoder or Available Digital Control Interfaces The Asterion AC Series programmable AC/DC power source can be operated from the intuitive, easy-to-use front panel touchscreen or the Ethernet LXI, USB, and RS232 standard control interfaces, as well as through the optional GPIB control interface touchscreen function group icons including a Dashboard, Output Programming Parameters, Measurements, Sequencing, Configuration, Control Interfaces, Applications, and System Settings. Function selection and parameter entry can be achieved either by direct selection from the touchscreen or by using the encoder selector button. The control resolution is adjusted by a dynamic rate change algorithm that combines the benefits of precise control over small parameter changes with quick sweeps through the entire range. Applications The Asterion AC Series high voltage AC power source is designed for testing today’s complex electronics, including avionics, telecommunications, and commercial electronics requiring low profile, lightweight AC power sources with high power density. Other applications include: Commercial and military avionics test AC power simulation Manufacturing and process control Frequency & voltage conversion IEC standards testing ATE applications Advanced Features High power density in 4U/14U chassis up to 36 kVA. Intuitive touch panel control. iX2™ current doubling technology. Multi-language user interface for global operation. Auto paralleling for higher power. Combine units for multi-phase configurations Complete optional avionic test suites. ATE version available Asterion AC Virtual Panels (Graphical User Interface) Virtual Panels allow remote control of the Asterion ASC source, as well as programming communication and monitoring for the ATE version, without a front panel display. The Asterion Series programmable AC power source is available in an ATE (Automated Test Equipment) version without front panel, or manual controls.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Power Sources, Asterion ASC -  - AMETEK Programmable Power
San Diego, CA, United States
AC Power Sources, Asterion ASC
AC Power Sources, Asterion ASC
Asterion - Performance. Reliance. Brilliance. Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power sources. This easy-to-configure design features sophisticated technology for delivering high-performance, single, and three-phase AC sources. Its sleek design packs maximum power density into a low-profile form factor with an intuitive touchscreen interface placing that power at your fingertips. Centralized control and unparalleled modularity make Asterion the most adaptable platform on the market. Its groundbreaking capabilities set the standard for affordable, precision power sources. NOW the Standard Warranty for all Asterion AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage decreases from the range maximum to one-half of the range voltage. iX2 technology results in a source that delivers full power over the widest voltage ranges. This eliminates the need to buy overpowered sources just to reach low-line current requirements. Control via Front Panel Touchscreen & Encoder or Available Digital Control Interfaces The Asterion AC Series programmable AC/DC power source can be operated from the intuitive, easy-to-use front panel touchscreen or the Ethernet LXI, USB, and RS232 standard control interfaces, as well as through the optional GPIB control interface touchscreen function group icons including a Dashboard, Output Programming Parameters, Measurements, Sequencing, Configuration, Control Interfaces, Applications, and System Settings. Function selection and parameter entry can be achieved either by direct selection from the touchscreen or by using the encoder selector button. The control resolution is adjusted by a dynamic rate change algorithm that combines the benefits of precise control over small parameter changes with quick sweeps through the entire range. Applications The Asterion AC Series high voltage AC power source is designed for testing today’s complex electronics, including avionics, telecommunications, and commercial electronics requiring low profile, lightweight AC power sources with high power density. Other applications include: Commercial and military avionics test AC power simulation Manufacturing and process control Frequency & voltage conversion IEC standards testing ATE applications Advanced Features High power density in 4U/14U chassis up to 36 kVA. Intuitive touch panel control. iX2™ current doubling technology. Multi-language user interface for global operation. Auto paralleling for higher power. Combine units for multi-phase configurations Complete optional avionic test suites. ATE version available Asterion AC Virtual Panels (Graphical User Interface) Virtual Panels allow remote control of the Asterion ASC source, as well as programming communication and monitoring for the ATE version, without a front panel display. The Asterion Series programmable AC power source is available in an ATE (Automated Test Equipment) version without front panel, or manual controls.

Asterion - Performance. Reliance. Brilliance.

Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power sources.
This easy-to-configure design features sophisticated technology for delivering high-performance, single, and three-phase AC sources.
Its sleek design packs maximum power density into a low-profile form factor with an intuitive touchscreen interface placing that power at your fingertips.
Centralized control and unparalleled modularity make Asterion the most adaptable platform on the market. Its groundbreaking capabilities set the standard for affordable, precision power sources.
NOW the Standard Warranty for all Asterion AC products is an industry-leading Five (5) Years.

iX2™ Current Doubling Technology.

All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage decreases from the range maximum to one-half of the range voltage.
iX2 technology results in a source that delivers full power over the widest voltage ranges. This eliminates the need to buy overpowered sources just to reach low-line current requirements.

Control via Front Panel Touchscreen & Encoder or Available Digital Control Interfaces

The Asterion AC Series programmable AC/DC power source can be operated from the intuitive, easy-to-use front panel touchscreen or the Ethernet LXI, USB, and RS232 standard control interfaces, as well as through the optional GPIB control interface touchscreen function group icons including a Dashboard, Output Programming Parameters, Measurements, Sequencing, Configuration, Control Interfaces, Applications, and System Settings.
Function selection and parameter entry can be achieved either by direct selection from the touchscreen or by using the encoder selector button.
The control resolution is adjusted by a dynamic rate change algorithm that combines the benefits of precise control over small parameter changes with quick sweeps through the entire range.

Applications

The Asterion AC Series high voltage AC power source is designed for testing today’s complex electronics, including avionics, telecommunications, and commercial electronics requiring low profile, lightweight AC power sources with high power density. Other applications include:

  • Commercial and military avionics test
  • AC power simulation
  • Manufacturing and process control
  • Frequency & voltage conversion
  • IEC standards testing
  • ATE applications

Advanced Features

  • High power density in 4U/14U chassis up to 36 kVA.
  • Intuitive touch panel control.
  • iX2™ current doubling technology.
  • Multi-language user interface for global operation.
  • Auto paralleling for higher power.
  • Combine units for multi-phase configurations
  • Complete optional avionic test suites.
  • ATE version available

Asterion AC Virtual Panels (Graphical User Interface)

Virtual Panels allow remote control of the Asterion ASC source, as well as programming communication and monitoring for the ATE version, without a front panel display.


The Asterion Series programmable AC power source is available in an ATE (Automated Test Equipment) version without front panel, or manual controls.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category Power Supplies
Product Name AC Power Sources, Asterion ASC
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 2501EL/2301EL - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC Power Supply - XEL15-5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 75 watts
View Details
DC Power Supply - DCS8-125 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details