Zygo Corporation Laser Head, ZM 7705 8070-0902-0X

Description
ZMI™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI™ 7705 is used with the ZMI™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling (7714), and separate laser source and delivery modules (7722/7724). These lasers can typically provide enough light to support tens of measurement axes.
Datasheet
Description
ZMI™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI™ 7705 is used with the ZMI™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling (7714), and separate laser source and delivery modules (7722/7724). These lasers can typically provide enough light to support tens of measurement axes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Head, ZM 7705 - 8070-0902-0X - Zygo Corporation
Middlefield, CT, United States
Laser Head, ZM 7705
8070-0902-0X
Laser Head, ZM 7705 8070-0902-0X
ZMI™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI™ 7705 is used with the ZMI™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling (7714), and separate laser source and delivery modules (7722/7724). These lasers can typically provide enough light to support tens of measurement axes.

ZMI™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI™ 7705 is used with the ZMI™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling (7714), and separate laser source and delivery modules (7722/7724). These lasers can typically provide enough light to support tens of measurement axes.

Supplier's Site Datasheet

Technical Specifications

  Zygo Corporation
Product Category Lasers
Product Number 8070-0902-0X
Product Name Laser Head, ZM 7705
Laser Type Helium Neon Lasers
Laser Wavelength Red
CDRH Classification Class II
Wavelength Range 633 nm (6330 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification 3R
Wavelength Range 405 nm (4050 Å)
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details
Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details