AMADA Weld Tech Pulse Heated Reflow Solder Power Supply Uniflow3

Description
The all-new Uniflow 3 provides targeted heating and precision temperature control for applications such as the connection of flexible circuits, ribbon cables, wires, SMT components, single or dual sided edge connectors and thermocompression bonding of gold ribbon. Uniflow 3 features a number of hardware improvements including a larger display and new front key panel which provides easier access to new features. Process improvements include additional heating stages and upgrades to both the limits and alarm functions. Closed-loop temperature and time control Stores 15 heating profiles Numeric and graphical data output to PC Process alarms and counters Remote programming via RS-232/485 Peak and average temperature limits Comprehensive and informative user interface
Description
The all-new Uniflow 3 provides targeted heating and precision temperature control for applications such as the connection of flexible circuits, ribbon cables, wires, SMT components, single or dual sided edge connectors and thermocompression bonding of gold ribbon. Uniflow 3 features a number of hardware improvements including a larger display and new front key panel which provides easier access to new features. Process improvements include additional heating stages and upgrades to both the limits and alarm functions. Closed-loop temperature and time control Stores 15 heating profiles Numeric and graphical data output to PC Process alarms and counters Remote programming via RS-232/485 Peak and average temperature limits Comprehensive and informative user interface

Suppliers

Company
Product
Description
Supplier Links
Pulse Heated Reflow Solder Power Supply - Uniflow3 - AMADA Weld Tech
Monrovia, CA, United States
Pulse Heated Reflow Solder Power Supply
Uniflow3
Pulse Heated Reflow Solder Power Supply Uniflow3
The all-new Uniflow 3 provides targeted heating and precision temperature control for applications such as the connection of flexible circuits, ribbon cables, wires, SMT components, single or dual sided edge connectors and thermocompression bonding of gold ribbon. Uniflow 3 features a number of hardware improvements including a larger display and new front key panel which provides easier access to new features. Process improvements include additional heating stages and upgrades to both the limits and alarm functions. Closed-loop temperature and time control Stores 15 heating profiles Numeric and graphical data output to PC Process alarms and counters Remote programming via RS-232/485 Peak and average temperature limits Comprehensive and informative user interface

The all-new Uniflow 3 provides targeted heating and precision temperature control for applications such as the connection of flexible circuits, ribbon cables, wires, SMT components, single or dual sided edge connectors and thermocompression bonding of gold ribbon. Uniflow 3 features a number of hardware improvements including a larger display and new front key panel which provides easier access to new features. Process improvements include additional heating stages and upgrades to both the limits and alarm functions.

  • Closed-loop temperature and time control
  • Stores 15 heating profiles
  • Numeric and graphical data output to PC
  • Process alarms and counters
  • Remote programming via RS-232/485
  • Peak and average temperature limits
  • Comprehensive and informative user interface
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number Uniflow3
Product Name Pulse Heated Reflow Solder Power Supply
Equipment Type PowerSource / Station
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Irons - 7719461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Advanced MIG Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum, Specialty Metals
View Details
AC Resistance Weld Control - PM6 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details