AMADA Weld Tech Inverter Resistance Welding Power Supply IPB5000A

Description
The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and conductive welding applications. It operates in constant current, voltage or power feedback modes and is capable of welding in a combo mode (current and voltage) to address even the most challenging application or process conditions. 5kHz fast feedback Constant current, voltage and power feedback mode Combo mode Displacement option Full-color LCD monitor Comparator and envelope functions Weld pre-check
Description
The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and conductive welding applications. It operates in constant current, voltage or power feedback modes and is capable of welding in a combo mode (current and voltage) to address even the most challenging application or process conditions. 5kHz fast feedback Constant current, voltage and power feedback mode Combo mode Displacement option Full-color LCD monitor Comparator and envelope functions Weld pre-check

Suppliers

Company
Product
Description
Supplier Links
Inverter Resistance Welding Power Supply - IPB5000A - AMADA Weld Tech
Monrovia, CA, United States
Inverter Resistance Welding Power Supply
IPB5000A
Inverter Resistance Welding Power Supply IPB5000A
The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and conductive welding applications. It operates in constant current, voltage or power feedback modes and is capable of welding in a combo mode (current and voltage) to address even the most challenging application or process conditions. 5kHz fast feedback Constant current, voltage and power feedback mode Combo mode Displacement option Full-color LCD monitor Comparator and envelope functions Weld pre-check

The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and conductive welding applications. It operates in constant current, voltage or power feedback modes and is capable of welding in a combo mode (current and voltage) to address even the most challenging application or process conditions.

  • 5kHz fast feedback
  • Constant current, voltage and power feedback mode
  • Combo mode
  • Displacement option
  • Full-color LCD monitor
  • Comparator and envelope functions
  • Weld pre-check
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number IPB5000A
Product Name Inverter Resistance Welding Power Supply
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 200 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024555 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding; Arc
Material Capability Steel, Stainless Steel, Aluminum
View Details
Thinline Weld Head - 88A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details