AMADA Weld Tech Thinline Weld Head 90A

Description
Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour! Adjustable Force-Firing Low Inertia Designs Air Actuated Option Adjustable Tare Spring Single Air Regulator Up to 1.5in (38mm) Stroke Up and Down Stops Rugged Design EZ-AIR Technology
Description
Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour! Adjustable Force-Firing Low Inertia Designs Air Actuated Option Adjustable Tare Spring Single Air Regulator Up to 1.5in (38mm) Stroke Up and Down Stops Rugged Design EZ-AIR Technology

Suppliers

Company
Product
Description
Supplier Links
Thinline Weld Head - 90A - AMADA Weld Tech
Monrovia, CA, United States
Thinline Weld Head
90A
Thinline Weld Head 90A
Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour! Adjustable Force-Firing Low Inertia Designs Air Actuated Option Adjustable Tare Spring Single Air Regulator Up to 1.5in (38mm) Stroke Up and Down Stops Rugged Design EZ-AIR Technology

Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour!

  • Adjustable Force-Firing
  • Low Inertia Designs
  • Air Actuated Option
  • Adjustable Tare Spring
  • Single Air Regulator
  • Up to 1.5in (38mm) Stroke
  • Up and Down Stops
  • Rugged Design
  • EZ-AIR Technology
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90A
Product Name Thinline Weld Head
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Irons - 7724740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Submerged Arc Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
Material Capability Steel, Stainless Steel
View Details
Thinline Weld Head - 180A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details