AMADA Weld Tech Thinline Weld Head 88A

Description
Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour! Adjustable Force-Firing Low Inertia Designs Air Actuated Option Adjustable Tare Spring Single Air Regulator Up to 1.5in (38mm) Stroke Up and Down Stops Rugged Design EZ-AIR Technology
Datasheet
Description
Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour! Adjustable Force-Firing Low Inertia Designs Air Actuated Option Adjustable Tare Spring Single Air Regulator Up to 1.5in (38mm) Stroke Up and Down Stops Rugged Design EZ-AIR Technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thinline Weld Head - 88A - AMADA Weld Tech
Monrovia, CA, United States
Thinline Weld Head
88A
Thinline Weld Head 88A
Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour! Adjustable Force-Firing Low Inertia Designs Air Actuated Option Adjustable Tare Spring Single Air Regulator Up to 1.5in (38mm) Stroke Up and Down Stops Rugged Design EZ-AIR Technology

Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical profiles. Ideal for both production line and benchtop applications, Thinline weld heads can operate at speeds greater than 3600 welds per hour!

  • Adjustable Force-Firing
  • Low Inertia Designs
  • Air Actuated Option
  • Adjustable Tare Spring
  • Single Air Regulator
  • Up to 1.5in (38mm) Stroke
  • Up and Down Stops
  • Rugged Design
  • EZ-AIR Technology
Supplier's Site Datasheet

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number 88A
Product Name Thinline Weld Head
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering Irons - 1790018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Inverter Power Supply - HF2 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Brazing; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details
IR Welding -  - Tooling Technology
Tooling Technology
Specs
Process Capability Welding
View Details