AMADA Weld Tech Thinline Weld Head 87A

Description
All are precision, low inertia, force-fireddesigns, with a narrow vertical profile. Theyare ideal for both production line and benchapplications and can operate at speedsgreater than 3600 welds per hour.
Datasheet
Description
All are precision, low inertia, force-fireddesigns, with a narrow vertical profile. Theyare ideal for both production line and benchapplications and can operate at speedsgreater than 3600 welds per hour.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thinline Weld Head - 87A - AMADA Weld Tech
Monrovia, CA, United States
Thinline Weld Head
87A
Thinline Weld Head 87A
All are precision, low inertia, force-fireddesigns, with a narrow vertical profile. Theyare ideal for both production line and benchapplications and can operate at speedsgreater than 3600 welds per hour.

All are precision, low inertia, force-fireddesigns, with a narrow vertical profile. Theyare ideal for both production line and benchapplications and can operate at speedsgreater than 3600 welds per hour.

Supplier's Site Datasheet

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number 87A
Product Name Thinline Weld Head
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 1796040 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thinline Weld Head - 88A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details
IR Welding -  - Tooling Technology
Tooling Technology
Specs
Process Capability Welding
View Details