AI SI LI (China) Test Equipment Co., Ltd. Air Cooling Programmable Thermal Shock Test Equipment TS-80(A-C)

Description
Air Cooling Programmable Thermal Shock Test Equipment is used to test the capability of material structure or composite materials to withstand the continuous environmental changes between extremely high temperature and low temperature during a short period, and therefore understand the chemical changes or physical damages caused by expansion from heat and contraction from cold in the shortest possible time. It is applicable to metals, plastic, rubber, electronics amongst other materials. The test result can be used as a reference or basis for product improvement.
Description
Air Cooling Programmable Thermal Shock Test Equipment is used to test the capability of material structure or composite materials to withstand the continuous environmental changes between extremely high temperature and low temperature during a short period, and therefore understand the chemical changes or physical damages caused by expansion from heat and contraction from cold in the shortest possible time. It is applicable to metals, plastic, rubber, electronics amongst other materials. The test result can be used as a reference or basis for product improvement.

Suppliers

Company
Product
Description
Supplier Links
Air Cooling Programmable Thermal Shock Test Equipment - TS-80(A-C) - AI SI LI (China) Test Equipment Co., Ltd.
Dongguan, China
Air Cooling Programmable Thermal Shock Test Equipment
TS-80(A-C)
Air Cooling Programmable Thermal Shock Test Equipment TS-80(A-C)
Air Cooling Programmable Thermal Shock Test Equipment is used to test the capability of material structure or composite materials to withstand the continuous environmental changes between extremely high temperature and low temperature during a short period, and therefore understand the chemical changes or physical damages caused by expansion from heat and contraction from cold in the shortest possible time. It is applicable to metals, plastic, rubber, electronics amongst other materials. The test result can be used as a reference or basis for product improvement.

Air Cooling Programmable Thermal Shock Test Equipment is used to test the capability of material structure or composite materials to withstand the continuous environmental changes between extremely high temperature and low temperature during a short period, and therefore understand the chemical changes or physical damages caused by expansion from heat and contraction from cold in the shortest possible time. It is applicable to metals, plastic, rubber, electronics amongst other materials. The test result can be used as a reference or basis for product improvement.

Supplier's Site

Technical Specifications

  AI SI LI (China) Test Equipment Co., Ltd.
Product Category Shock and Vibration Testing Shakers
Product Number TS-80(A-C)
Product Name Air Cooling Programmable Thermal Shock Test Equipment
Applications R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Electro-Dynamic Shaker - EDM-3200LT - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 7194 lbs (0.0 to 3262 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Two-Axis Motion Simulator With Integrated Electronics -  - Aerotech, Inc.
Specs
Applications Motion Simulator
Technology Mechanical
View Details