ACS Valves Rotary Valves: Metering with Airlock SD Series

Description
Features & Benefits: Available in 4 heights, from 5 3/4"H to 11 1/4"H; and 4 square-flange sizes from 6" to 12". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 6-vane rotor with beveled tips and sides. Packing gland shaft seal design. Direct-drive motor package. Options: 304 or 316 cast stainless steel valve housing. No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, metering, shallow-pocket, adjustable-tip, and Teflon®-coated. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze.
Description
Features & Benefits: Available in 4 heights, from 5 3/4"H to 11 1/4"H; and 4 square-flange sizes from 6" to 12". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 6-vane rotor with beveled tips and sides. Packing gland shaft seal design. Direct-drive motor package. Options: 304 or 316 cast stainless steel valve housing. No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, metering, shallow-pocket, adjustable-tip, and Teflon®-coated. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze.

Suppliers

Company
Product
Description
Supplier Links
Rotary Valves: Metering with Airlock - SD Series - ACS Valves
Caledonia, Ontario, Canada
Rotary Valves: Metering with Airlock
SD Series
Rotary Valves: Metering with Airlock SD Series
Features & Benefits: Available in 4 heights, from 5 3/4"H to 11 1/4"H; and 4 square-flange sizes from 6" to 12". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 6-vane rotor with beveled tips and sides. Packing gland shaft seal design. Direct-drive motor package. Options: 304 or 316 cast stainless steel valve housing. No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, metering, shallow-pocket, adjustable-tip, and Teflon®-coated. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze.

Features & Benefits:

  • Available in 4 heights, from 5 3/4"H to 11 1/4"H; and 4 square-flange sizes from 6" to 12".
  • Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy.
  • CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles.
  • Excellent performance in high-temperature applications up to 250°F.
  • Cast iron housing.
  • 6-vane rotor with beveled tips and sides.
  • Packing gland shaft seal design.
  • Direct-drive motor package.

Options:

  • 304 or 316 cast stainless steel valve housing.
  • No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces.
  • Interior coatings: hard chrome, tungsten, and Teflon®.
  • Rotor types: closed-end, metering, shallow-pocket, adjustable-tip, and Teflon®-coated.
  • Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze.
Supplier's Site

Technical Specifications

  ACS Valves
Product Category Solids Feeders
Product Number SD Series
Product Name Rotary Valves: Metering with Airlock
Feeder Type Star
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Material Filling Station - CentriFill™ 2000 - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Rotary Valves: Metering with Airlock - CI Series - ACS Valves
Specs
Feeder Type Star
Application / Operation Conveyor; Dust Collector; Metering
Flow Control Volumetric
View Details
Rotary Air Locks -  - Scientific Dust Collectors
Scientific Dust Collectors
Specs
Application / Operation Dust Collector
View Details