ACS Valves Rotary Valves: Metering with Airlock S-Pellet Series

Description
Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing. Available in 6 heights, from 14"H to 26"H; and 6 flange diameters from 6" to 15". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 750°F. Cast iron housing. 8-vane rotor with beveled tips and sides. Options: 304 or 316 cast stainless steel valve housing. 6 square-flange sizes from 6" to 15". Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, shallow-pocket, adjustable-tip, and Teflon®-coated. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze. Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland. Valve housing vent ports. Shaft seal and rotor pocket air purge. 6-vane rotor. Custom drive packages. Application-specific accessories: blow-through adapter, shear plate deflector, surge hopper, motion speed switch assembly.
Description
Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing. Available in 6 heights, from 14"H to 26"H; and 6 flange diameters from 6" to 15". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 750°F. Cast iron housing. 8-vane rotor with beveled tips and sides. Options: 304 or 316 cast stainless steel valve housing. 6 square-flange sizes from 6" to 15". Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, shallow-pocket, adjustable-tip, and Teflon®-coated. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze. Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland. Valve housing vent ports. Shaft seal and rotor pocket air purge. 6-vane rotor. Custom drive packages. Application-specific accessories: blow-through adapter, shear plate deflector, surge hopper, motion speed switch assembly.

Suppliers

Company
Product
Description
Supplier Links
Rotary Valves: Metering with Airlock - S-Pellet Series - ACS Valves
Caledonia, Ontario, Canada
Rotary Valves: Metering with Airlock
S-Pellet Series
Rotary Valves: Metering with Airlock S-Pellet Series
Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing. Available in 6 heights, from 14"H to 26"H; and 6 flange diameters from 6" to 15". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 750°F. Cast iron housing. 8-vane rotor with beveled tips and sides. Options: 304 or 316 cast stainless steel valve housing. 6 square-flange sizes from 6" to 15". Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, shallow-pocket, adjustable-tip, and Teflon®-coated. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze. Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland. Valve housing vent ports. Shaft seal and rotor pocket air purge. 6-vane rotor. Custom drive packages. Application-specific accessories: blow-through adapter, shear plate deflector, surge hopper, motion speed switch assembly.

Features & Benefits:

  • For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing.
  • Available in 6 heights, from 14"H to 26"H; and 6 flange diameters from 6" to 15".
  • Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy.
  • CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles.
  • Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants.
  • Easily manages pressure differentials up to 20 PSIG.
  • Excellent performance in high-temperature applications up to 750°F.
  • Cast iron housing.
  • 8-vane rotor with beveled tips and sides.

Options:

  • 304 or 316 cast stainless steel valve housing.
  • 6 square-flange sizes from 6" to 15".
  • Interior coatings: hard chrome, tungsten, and Teflon®.
  • Rotor types: closed-end, shallow-pocket, adjustable-tip, and Teflon®-coated.
  • Adjustable rotor tip types: EPDM rubber, polyurethane, hardened steel, stainless steel, and bronze.
  • Shaft seal types: ACST-4™ glandless Teflon® shaft seal, and packing gland.
  • Valve housing vent ports.
  • Shaft seal and rotor pocket air purge.
  • 6-vane rotor.
  • Custom drive packages.
  • Application-specific accessories: blow-through adapter, shear plate deflector, surge hopper, motion speed switch assembly.
Supplier's Site

Technical Specifications

  ACS Valves
Product Category Solids Feeders
Product Number S-Pellet Series
Product Name Rotary Valves: Metering with Airlock
Feeder Type Star
Unlock Full Specs
to access all available technical data

Similar Products

Fill-To-Weight Bulk Solids Filling Station - CentriFill™ 1000 - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Feeder Type Vibratory Feeder
Application / Operation Conveyor
Common Features Vibrator
View Details
Rotary Valves: Feeding and Metering - Discharge Trough Feeder Valve (DTFV) Series - ACS Valves
Specs
Feeder Type Star
Application / Operation Conveyor; Metering
Flow Control Volumetric
View Details