ACS Valves Rotary Valves: Feeding and Metering CI-RPV Series

Description
Features & Benefits: Rotary plug valve (RPV) design provides highly accurate, controlled feeding of very free-flowing, abrasive, and high bulk density materials; excellent dust control design. Air-actuated clam-style rotor enables rapid material flow control and exceptional air handling efficiency in high-pressure differential applications. Air control package includes solenoid, fittings, and tubing; pre-assembled and ready for start-up. Available in 5 heights, from 10"H to 19"H; and 5 square-flange sizes from 6" to 14". Valve housing and endplates cast in North America; ensures superior strength and solidification of metallurgy; air cylinder mount fabricated of mild steel. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. ACST-4™ glandless Teflon® shaft seal; reduces maintenance and protects bearings from wear. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316 cast stainless steel valve housing. Interior coating: hard chrome. Rotor types: hard chrome. Actuator types: electrical or manual.
Description
Features & Benefits: Rotary plug valve (RPV) design provides highly accurate, controlled feeding of very free-flowing, abrasive, and high bulk density materials; excellent dust control design. Air-actuated clam-style rotor enables rapid material flow control and exceptional air handling efficiency in high-pressure differential applications. Air control package includes solenoid, fittings, and tubing; pre-assembled and ready for start-up. Available in 5 heights, from 10"H to 19"H; and 5 square-flange sizes from 6" to 14". Valve housing and endplates cast in North America; ensures superior strength and solidification of metallurgy; air cylinder mount fabricated of mild steel. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. ACST-4™ glandless Teflon® shaft seal; reduces maintenance and protects bearings from wear. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316 cast stainless steel valve housing. Interior coating: hard chrome. Rotor types: hard chrome. Actuator types: electrical or manual.

Suppliers

Company
Product
Description
Supplier Links
Rotary Valves: Feeding and Metering - CI-RPV Series - ACS Valves
Caledonia, Ontario, Canada
Rotary Valves: Feeding and Metering
CI-RPV Series
Rotary Valves: Feeding and Metering CI-RPV Series
Features & Benefits: Rotary plug valve (RPV) design provides highly accurate, controlled feeding of very free-flowing, abrasive, and high bulk density materials; excellent dust control design. Air-actuated clam-style rotor enables rapid material flow control and exceptional air handling efficiency in high-pressure differential applications. Air control package includes solenoid, fittings, and tubing; pre-assembled and ready for start-up. Available in 5 heights, from 10"H to 19"H; and 5 square-flange sizes from 6" to 14". Valve housing and endplates cast in North America; ensures superior strength and solidification of metallurgy; air cylinder mount fabricated of mild steel. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. ACST-4™ glandless Teflon® shaft seal; reduces maintenance and protects bearings from wear. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316 cast stainless steel valve housing. Interior coating: hard chrome. Rotor types: hard chrome. Actuator types: electrical or manual.

Features & Benefits:

  • Rotary plug valve (RPV) design provides highly accurate, controlled feeding of very free-flowing, abrasive, and high bulk density materials; excellent dust control design.
  • Air-actuated clam-style rotor enables rapid material flow control and exceptional air handling efficiency in high-pressure differential applications.
  • Air control package includes solenoid, fittings, and tubing; pre-assembled and ready for start-up.
  • Available in 5 heights, from 10"H to 19"H; and 5 square-flange sizes from 6" to 14".
  • Valve housing and endplates cast in North America; ensures superior strength and solidification of metallurgy; air cylinder mount fabricated of mild steel.
  • CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles.
  • Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants.
  • ACST-4™ glandless Teflon® shaft seal; reduces maintenance and protects bearings from wear.
  • Easily manages pressure differentials up to 20 PSIG.
  • Excellent performance in high-temperature applications up to 500°F.

Options:

  • 304 or 316 cast stainless steel valve housing.
  • Interior coating: hard chrome.
  • Rotor types: hard chrome.
  • Actuator types: electrical or manual.
Supplier's Site

Technical Specifications

  ACS Valves
Product Category Solids Feeders
Product Number CI-RPV Series
Product Name Rotary Valves: Feeding and Metering
Feeder Type Star
Unlock Full Specs
to access all available technical data

Similar Products

Solids Feeder with Vibratory Control - CentriFeeder™ VIB - Eastern Instruments
Specs
Feeder Type Vibratory Feeder; Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
SolidsFlow™ Streamout Feeder - Model 5000 - AccuRate/Schenck AccuRate
Specs
Feeder Type Vibratory Feeder
Application / Operation Metering
Flow Control Volumetric; Gravimetric
View Details
Drum-box-container Dumper -  - Flexicon Corporation
Flexicon Corporation
Specs
Common Features Integral Hopper or Bin
View Details
Dust Collector Valves -  - Rotolok Valves, Inc.
Rotolok Valves, Inc.
Specs
Feeder Type Star
Application / Operation Dust Collector
Material Characteristics Dry or Free Flowing
View Details