Koger Air Corporation Air-Loc Feeder 24"

Description
Maintains operating air pressure and control of pneumatic material conveying system; most effective in low-pressure industrial applications. : Roller chain and sprocket driven by a parallel shaft reducer with 2 HP, 3-phase, 60 hertz, 230/460 volt motor. Protective chain guard is constructed with an expanded metal front for easy visibility of chain operation. : C-flange motor mount permits positive drive for more torque and increased efficiency. : Variable metering speeds : Four- and six-blade rotors are designed to meter larger foreign objects. : 10-gauge HR housing formed to precision tolerances with smooth interior surface to assure free flow of materials. : Heavy-duty rubber wipers are reinforced with steel, durable, spark resistant, easily replaceable. Continually wipes down excess material from internal walls, preventing blockage. : Round inlet and outlet flanges are pre-drilled with 7/16" bolt holes for quick and easy installation. Available with matching flanges. : Easy service access to rotor through removable side plates. : Performance fully guaranteed : Custom fabricated airlocks are available and can include stainless and abrasion resistant steels, square inlet and outlet flanges, special paint and color.
Datasheet
Description
Maintains operating air pressure and control of pneumatic material conveying system; most effective in low-pressure industrial applications. : Roller chain and sprocket driven by a parallel shaft reducer with 2 HP, 3-phase, 60 hertz, 230/460 volt motor. Protective chain guard is constructed with an expanded metal front for easy visibility of chain operation. : C-flange motor mount permits positive drive for more torque and increased efficiency. : Variable metering speeds : Four- and six-blade rotors are designed to meter larger foreign objects. : 10-gauge HR housing formed to precision tolerances with smooth interior surface to assure free flow of materials. : Heavy-duty rubber wipers are reinforced with steel, durable, spark resistant, easily replaceable. Continually wipes down excess material from internal walls, preventing blockage. : Round inlet and outlet flanges are pre-drilled with 7/16" bolt holes for quick and easy installation. Available with matching flanges. : Easy service access to rotor through removable side plates. : Performance fully guaranteed : Custom fabricated airlocks are available and can include stainless and abrasion resistant steels, square inlet and outlet flanges, special paint and color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Loc Feeder - 24
Martinsville, VA, USA
Air-Loc Feeder
24"
Air-Loc Feeder 24"
Maintains operating air pressure and control of pneumatic material conveying system; most effective in low-pressure industrial applications. : Roller chain and sprocket driven by a parallel shaft reducer with 2 HP, 3-phase, 60 hertz, 230/460 volt motor. Protective chain guard is constructed with an expanded metal front for easy visibility of chain operation. : C-flange motor mount permits positive drive for more torque and increased efficiency. : Variable metering speeds : Four- and six-blade rotors are designed to meter larger foreign objects. : 10-gauge HR housing formed to precision tolerances with smooth interior surface to assure free flow of materials. : Heavy-duty rubber wipers are reinforced with steel, durable, spark resistant, easily replaceable. Continually wipes down excess material from internal walls, preventing blockage. : Round inlet and outlet flanges are pre-drilled with 7/16" bolt holes for quick and easy installation. Available with matching flanges. : Easy service access to rotor through removable side plates. : Performance fully guaranteed : Custom fabricated airlocks are available and can include stainless and abrasion resistant steels, square inlet and outlet flanges, special paint and color.

Maintains operating air pressure and control of pneumatic material conveying system; most effective in low-pressure industrial applications. : Roller chain and sprocket driven by a parallel shaft reducer with 2 HP, 3-phase, 60 hertz, 230/460 volt motor. Protective chain guard is constructed with an expanded metal front for easy visibility of chain operation. : C-flange motor mount permits positive drive for more torque and increased efficiency. : Variable metering speeds : Four- and six-blade rotors are designed to meter larger foreign objects. : 10-gauge HR housing formed to precision tolerances with smooth interior surface to assure free flow of materials. : Heavy-duty rubber wipers are reinforced with steel, durable, spark resistant, easily replaceable. Continually wipes down excess material from internal walls, preventing blockage. : Round inlet and outlet flanges are pre-drilled with 7/16" bolt holes for quick and easy installation. Available with matching flanges. : Easy service access to rotor through removable side plates. : Performance fully guaranteed : Custom fabricated airlocks are available and can include stainless and abrasion resistant steels, square inlet and outlet flanges, special paint and color.

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Solids Feeders
Product Number 24"
Product Name Air-Loc Feeder
Feeder Type Star
Unlock Full Specs
to access all available technical data

Similar Products

Solids Feeder with Vibratory Control - CentriFeeder™ VIB - Eastern Instruments
Specs
Feeder Type Vibratory Feeder; Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Solids Handling Eductors -  - Schutte & Koerting
Schutte & Koerting
Specs
Application / Operation Conveyor
Common Features Blending
Material Characteristics Dry or Free Flowing
View Details
Air-Loc Feeder - 12
Koger Air Corporation
Specs
Feeder Type Star
Application / Operation Metering
Flow Control Volumetric
View Details
Rotary Valves: Feeding and Metering - Discharge Trough Feeder Valve (DTFV) Series - ACS Valves
Specs
Feeder Type Star
Application / Operation Conveyor; Metering
Flow Control Volumetric
View Details