ACCRAbond, Inc. INSTAbond® Anaerobic Primer/Accelerator Primer T

Description
Yellow/straw anaerobic primer. Certified to Mil-S-22473 Grade N Form R. Meets ASTMD5363 Primer N requirements. Replaces Loctite Locquic T7649. Federal NationaL Stock Numbers: 8030-01-387-8788, 8030-00-980-3975, 8030-00-935-5816, 8030-00-082-2508
Description
Yellow/straw anaerobic primer. Certified to Mil-S-22473 Grade N Form R. Meets ASTMD5363 Primer N requirements. Replaces Loctite Locquic T7649. Federal NationaL Stock Numbers: 8030-01-387-8788, 8030-00-980-3975, 8030-00-935-5816, 8030-00-082-2508
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond¬Æ Primer T is an anaerobic primer manufactured by ACCRAbond, Inc., designed to enhance the performance of anaerobic adhesives. It is certified to Mil-S-22473 Grade T, Form R, and is available in various sizes, including 1.75 oz, 1 oz, 4 oz, 6 oz aerosol, and 1 gallon. The product is primarily composed of acetone, which constitutes 98-100% of its formulation, making it highly flammable with a flashpoint of -4¬8F. The primer is effective in promoting adhesion in anaerobic environments and is suitable for applications requiring quick curing times. However, it poses several health hazards, including skin and eye irritation, and inhalation risks, necessitating proper handling and personal protective equipment. The product should be stored in a cool, well-ventilated area away from sources of ignition, and disposal must comply with local regulations. Engineers considering this product should evaluate its compatibility with their specific applications and ensure adherence to safety guidelines during use.

Datasheet Summary
Powered by GS/AI

INSTAbond¬Æ Primer T is an anaerobic primer manufactured by ACCRAbond, Inc., designed to enhance the performance of anaerobic adhesives. It is certified to Mil-S-22473 Grade T, Form R, and is available in various sizes, including 1.75 oz, 1 oz, 4 oz, 6 oz aerosol, and 1 gallon. The product is primarily composed of acetone, which constitutes 98-100% of its formulation, making it highly flammable with a flashpoint of -4¬8F. The primer is effective in promoting adhesion in anaerobic environments and is suitable for applications requiring quick curing times. However, it poses several health hazards, including skin and eye irritation, and inhalation risks, necessitating proper handling and personal protective equipment. The product should be stored in a cool, well-ventilated area away from sources of ignition, and disposal must comply with local regulations. Engineers considering this product should evaluate its compatibility with their specific applications and ensure adherence to safety guidelines during use.

Suppliers

Company
Product
Description
Supplier Links
INSTAbond® Anaerobic Primer/Accelerator - Primer T - ACCRAbond, Inc.
Olive Branch, MS, USA
INSTAbond® Anaerobic Primer/Accelerator
Primer T
INSTAbond® Anaerobic Primer/Accelerator Primer T
Yellow/straw anaerobic primer. Certified to Mil-S-22473 Grade N Form R. Meets ASTMD5363 Primer N requirements. Replaces Loctite Locquic T7649. Federal NationaL Stock Numbers: 8030-01-387-8788, 8030-00-980-3975, 8030-00-935-5816, 8030-00-082-2508

Yellow/straw anaerobic primer. Certified to Mil-S-22473 Grade N Form R. Meets ASTMD5363 Primer N requirements. Replaces Loctite Locquic T7649. Federal NationaL Stock Numbers: 8030-01-387-8788, 8030-00-980-3975, 8030-00-935-5816, 8030-00-082-2508

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Coatings
Product Number Primer T
Product Name INSTAbond® Anaerobic Primer/Accelerator
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

Wire Enamels -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Coating; Varnish
Chemistry Glass Enamel
Industry Electronics
View Details
Chemical Resistant Acrylic Polyurethane 40U - 40U Series - FORREST Technical Coatings
Specs
Type Coating; Clear Coat; Paint
Chemistry Alkyd; Polyurethane; Resin
Substrate Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
FibraLAST® Non-Fluorinated Barrier Technology - TLF-506C - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details