An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 40U Series |
| Product Name | Chemical Resistant Acrylic Polyurethane 40U |
| Type | Coating; Clear Coat; Paint |
| Chemistry | Alkyd; Polyurethane; Resin |
| Substrate | Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass |
| Cure / Setting Technology | Film Drying; Multicomponent |
| Form | Liquid; Solvent |