ACCRAbond, Inc. Anaerobic Industrial Threadlocker INSTAbond® 146

Description
Red high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0221 & Mil-S-46163 Type 1 Grade K. Replaces Loctite 271. Federal National Stock Numbers: 8030-00-148-9833, 8030-01-158-6070
Description
Red high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0221 & Mil-S-46163 Type 1 Grade K. Replaces Loctite 271. Federal National Stock Numbers: 8030-00-148-9833, 8030-01-158-6070
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAbond¬Æ 146 is a high-strength, low-viscosity anaerobic threadlocking compound suitable for metal fasteners up to 1 inch in diameter. It features a fast cure time, achieving fixture in 5-10 minutes on unprimed steel at 25 ¬?C, and full cure in 18 hours. The product exhibits good chemical resistance and complies with MIL-S-46163 Type I Grade K and ASTM D 5363-03 AN0221 standards. The compound is red in color with a viscosity of 500 cPs at 25 ¬?C and a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 ¬?C and can withstand a temperature range from -65 to 300 ¬?F. The breakaway torque after 24 hours at 25 ¬?C is 24.8 N-m, while the prevailing torque is 33.9 N-m. It is important to note that this product is not recommended for use in pure oxygen environments or with chlorine-containing materials and is unsuitable for plastic parts. For optimal performance, surfaces should be cleaned and degreased prior to application, and the product should be stored below 100 ¬?F and out of direct sunlight. The shelf life is 18 months when stored properly.

Datasheet Summary
Powered by GS/AI

INSTAbond¬Æ 146 is a high-strength, low-viscosity anaerobic threadlocking compound suitable for metal fasteners up to 1 inch in diameter. It features a fast cure time, achieving fixture in 5-10 minutes on unprimed steel at 25 ¬?C, and full cure in 18 hours. The product exhibits good chemical resistance and complies with MIL-S-46163 Type I Grade K and ASTM D 5363-03 AN0221 standards. The compound is red in color with a viscosity of 500 cPs at 25 ¬?C and a specific gravity of 1.1 gms/ml. It has a flash point greater than 93 ¬?C and can withstand a temperature range from -65 to 300 ¬?F. The breakaway torque after 24 hours at 25 ¬?C is 24.8 N-m, while the prevailing torque is 33.9 N-m. It is important to note that this product is not recommended for use in pure oxygen environments or with chlorine-containing materials and is unsuitable for plastic parts. For optimal performance, surfaces should be cleaned and degreased prior to application, and the product should be stored below 100 ¬?F and out of direct sunlight. The shelf life is 18 months when stored properly.

Suppliers

Company
Product
Description
Supplier Links
Anaerobic Industrial Threadlocker - INSTAbond® 146 - ACCRAbond, Inc.
Olive Branch, MS, USA
Anaerobic Industrial Threadlocker
INSTAbond® 146
Anaerobic Industrial Threadlocker INSTAbond® 146
Red high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0221 & Mil-S-46163 Type 1 Grade K. Replaces Loctite 271. Federal National Stock Numbers: 8030-00-148-9833, 8030-01-158-6070

Red high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0221 & Mil-S-46163 Type 1 Grade K. Replaces Loctite 271. Federal National Stock Numbers: 8030-00-148-9833, 8030-01-158-6070

Supplier's Site Datasheet

Technical Specifications

  ACCRAbond, Inc.
Product Category Industrial Adhesives
Product Number INSTAbond® 146
Product Name Anaerobic Industrial Threadlocker
Cure / Technology Anaerobic
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details
Dymax Light-Weld® 401 UV Curing Adhesive Clear 30 mL MR Syringe - 401 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 70 cP
Tensile (Break) 4600 psi (31716 KPa)
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Epoxylite® - E 5526 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details