ACCES I/O Products, Inc. Digital Input/Output Card PCI-DIO-96

Description
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Up to 120 channels of digital I/O All I/O lines buffered on the card Four- and eight-bit groups independently selectable for I/O on each 24-bit port Hysteresis correction and choice of pull-up and pull-down resistors on I/O lines Interrupt and interrupt-disable capability Tri-stateable I/O ports under software control +5V supply available to user Compatible with industry standard I/O racks like Gordos, Opto-22, Potter & Brumfield, Western Reserve Controls, etc. Automatically detected by Windows No base address or IRQ switches to set RoHS Available. Please contact us for ordering information The PCI-DIO-120, PCI-DIO-96 and PCI-DIO-72 are parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 120 bits, 96 bits and 72 bits respectively. The card is 12.2 inches (310 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers. The cards are designed for industrial applications and should be installed in a long PCI slot of an IBM or compatible computer. Each I/O line is buffered and capable of sourcing 15 mA or sinking 24 mA (64 mA on request). The card contains Programmable Peripheral Interface chips type 8255-5 (PPI) to provide computer interface to the digital I/O lines. Each PPI supports three 8-bit groups A, B, and C. Each 8-bit group can be configured to function as either inputs or latched outputs. Group C can also be configured as four inputs and four output latches. The I/O line buffers are configured automatically by hardware logic for input or output use according to the PPI control register direction software assignment. Outputs of the I/O buffers are pulled up through 10K resistors to +5VDC. Outputs can be changed to pull down by jumper selection on the card. This pull-up/pull-down arrangement assures that there are no erroneous outputs at power-up until the card is initialized by system software. The I/O buffers may be tristated under program control. Two I/O Lines of each port can be used to interface User Interrupts to the computer. Interrupts of all ports (one per port) are OR'ed together and the Interrupt level is assigned by the system. I/O wiring connections are via 50-pin headers on the board. Every second conductor of the flat cables is grounded to minimize the effect of crosstalk between signals. The cards occupy up to 32 registers within the PCI address space. When the card is first installed, Windows will detect it as new hardware and assign it an IRQ number and base address. There are no switches to set or base addresses to assign, making it easy to use. You cannot set or change the card’s base address, you can only determine what the system has assigned. The PCI Bus supports 64K of I/O address space so your card’s address may be located anywhere in the 0000 to FFFF range. ACCESSORIES Available accessories include a wide variety of cables and screw terminal boards for quick and easy connectivity.
Description
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Up to 120 channels of digital I/O All I/O lines buffered on the card Four- and eight-bit groups independently selectable for I/O on each 24-bit port Hysteresis correction and choice of pull-up and pull-down resistors on I/O lines Interrupt and interrupt-disable capability Tri-stateable I/O ports under software control +5V supply available to user Compatible with industry standard I/O racks like Gordos, Opto-22, Potter & Brumfield, Western Reserve Controls, etc. Automatically detected by Windows No base address or IRQ switches to set RoHS Available. Please contact us for ordering information The PCI-DIO-120, PCI-DIO-96 and PCI-DIO-72 are parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 120 bits, 96 bits and 72 bits respectively. The card is 12.2 inches (310 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers. The cards are designed for industrial applications and should be installed in a long PCI slot of an IBM or compatible computer. Each I/O line is buffered and capable of sourcing 15 mA or sinking 24 mA (64 mA on request). The card contains Programmable Peripheral Interface chips type 8255-5 (PPI) to provide computer interface to the digital I/O lines. Each PPI supports three 8-bit groups A, B, and C. Each 8-bit group can be configured to function as either inputs or latched outputs. Group C can also be configured as four inputs and four output latches. The I/O line buffers are configured automatically by hardware logic for input or output use according to the PPI control register direction software assignment. Outputs of the I/O buffers are pulled up through 10K resistors to +5VDC. Outputs can be changed to pull down by jumper selection on the card. This pull-up/pull-down arrangement assures that there are no erroneous outputs at power-up until the card is initialized by system software. The I/O buffers may be tristated under program control. Two I/O Lines of each port can be used to interface User Interrupts to the computer. Interrupts of all ports (one per port) are OR'ed together and the Interrupt level is assigned by the system. I/O wiring connections are via 50-pin headers on the board. Every second conductor of the flat cables is grounded to minimize the effect of crosstalk between signals. The cards occupy up to 32 registers within the PCI address space. When the card is first installed, Windows will detect it as new hardware and assign it an IRQ number and base address. There are no switches to set or base addresses to assign, making it easy to use. You cannot set or change the card’s base address, you can only determine what the system has assigned. The PCI Bus supports 64K of I/O address space so your card’s address may be located anywhere in the 0000 to FFFF range. ACCESSORIES Available accessories include a wide variety of cables and screw terminal boards for quick and easy connectivity.

Suppliers

Company
Product
Description
Supplier Links
Digital Input/Output Card - PCI-DIO-96 - ACCES I/O Products, Inc.
San Diego, CA, USA
Digital Input/Output Card
PCI-DIO-96
Digital Input/Output Card PCI-DIO-96
Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Up to 120 channels of digital I/O All I/O lines buffered on the card Four- and eight-bit groups independently selectable for I/O on each 24-bit port Hysteresis correction and choice of pull-up and pull-down resistors on I/O lines Interrupt and interrupt-disable capability Tri-stateable I/O ports under software control +5V supply available to user Compatible with industry standard I/O racks like Gordos, Opto-22, Potter & Brumfield, Western Reserve Controls, etc. Automatically detected by Windows No base address or IRQ switches to set RoHS Available. Please contact us for ordering information The PCI-DIO-120, PCI-DIO-96 and PCI-DIO-72 are parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 120 bits, 96 bits and 72 bits respectively. The card is 12.2 inches (310 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers. The cards are designed for industrial applications and should be installed in a long PCI slot of an IBM or compatible computer. Each I/O line is buffered and capable of sourcing 15 mA or sinking 24 mA (64 mA on request). The card contains Programmable Peripheral Interface chips type 8255-5 (PPI) to provide computer interface to the digital I/O lines. Each PPI supports three 8-bit groups A, B, and C. Each 8-bit group can be configured to function as either inputs or latched outputs. Group C can also be configured as four inputs and four output latches. The I/O line buffers are configured automatically by hardware logic for input or output use according to the PPI control register direction software assignment. Outputs of the I/O buffers are pulled up through 10K resistors to +5VDC. Outputs can be changed to pull down by jumper selection on the card. This pull-up/pull-down arrangement assures that there are no erroneous outputs at power-up until the card is initialized by system software. The I/O buffers may be tristated under program control. Two I/O Lines of each port can be used to interface User Interrupts to the computer. Interrupts of all ports (one per port) are OR'ed together and the Interrupt level is assigned by the system. I/O wiring connections are via 50-pin headers on the board. Every second conductor of the flat cables is grounded to minimize the effect of crosstalk between signals. The cards occupy up to 32 registers within the PCI address space. When the card is first installed, Windows will detect it as new hardware and assign it an IRQ number and base address. There are no switches to set or base addresses to assign, making it easy to use. You cannot set or change the card’s base address, you can only determine what the system has assigned. The PCI Bus supports 64K of I/O address space so your card’s address may be located anywhere in the 0000 to FFFF range. ACCESSORIES Available accessories include a wide variety of cables and screw terminal boards for quick and easy connectivity.

Features

  • Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability)
  • Up to 120 channels of digital I/O
  • All I/O lines buffered on the card
  • Four- and eight-bit groups independently selectable for I/O on each 24-bit port
  • Hysteresis correction and choice of pull-up and pull-down resistors on I/O lines
  • Interrupt and interrupt-disable capability
  • Tri-stateable I/O ports under software control
  • +5V supply available to user
  • Compatible with industry standard I/O racks like Gordos, Opto-22, Potter & Brumfield, Western Reserve Controls, etc.
  • Automatically detected by Windows
  • No base address or IRQ switches to set
  • RoHS Available. Please contact us for ordering information

The PCI-DIO-120, PCI-DIO-96 and PCI-DIO-72 are parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 120 bits, 96 bits and 72 bits respectively. The card is 12.2 inches (310 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers.

The cards are designed for industrial applications and should be installed in a long PCI slot of an IBM or compatible computer. Each I/O line is buffered and capable of sourcing 15 mA or sinking 24 mA (64 mA on request). The card contains Programmable Peripheral Interface chips type 8255-5 (PPI) to provide computer interface to the digital I/O lines. Each PPI supports three 8-bit groups A, B, and C. Each 8-bit group can be configured to function as either inputs or latched outputs. Group C can also be configured as four inputs and four output latches. The I/O line buffers are configured automatically by hardware logic for input or output use according to the PPI control register direction software assignment.

Outputs of the I/O buffers are pulled up through 10K resistors to +5VDC. Outputs can be changed to pull down by jumper selection on the card. This pull-up/pull-down arrangement assures that there are no erroneous outputs at power-up until the card is initialized by system software. The I/O buffers may be tristated under program control.

Two I/O Lines of each port can be used to interface User Interrupts to the computer. Interrupts of all ports (one per port) are OR'ed together and the Interrupt level is assigned by the system. I/O wiring connections are via 50-pin headers on the board. Every second conductor of the flat cables is grounded to minimize the effect of crosstalk between signals.

The cards occupy up to 32 registers within the PCI address space. When the card is first installed, Windows will detect it as new hardware and assign it an IRQ number and base address. There are no switches to set or base addresses to assign, making it easy to use. You cannot set or change the card’s base address, you can only determine what the system has assigned. The PCI Bus supports 64K of I/O address space so your card’s address may be located anywhere in the 0000 to FFFF range.

ACCESSORIES

Available accessories include a wide variety of cables and screw terminal boards for quick and easy connectivity.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PCI Products
Product Number PCI-DIO-96
Product Name Digital Input/Output Card
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

PBpro PCI Express -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
SIE Computing Solutions, Inc.
Specs
Technology PCI
Form Factor Full
PCI Data Bus 32Bit; 64Bit
View Details
48 Digital Input/Output Cards - PCI-DIO-48S - ACCES I/O Products, Inc.
Specs
Technology PCI
Form Factor Full
Number of Ports 48
View Details