SIE Computing Solutions, Inc. Fabric Card CP-SFX8

Description
The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today. The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps. Eight links to PICMG 2.17 backplane for up to eight node cards 40 Gbps aggregate bandwidth Four RJ-45 connectors for two external connections Low latency design Three SG1010 StarFabric devices PMC site supports Monarch or Non-Monarch modes One SG2010 Bridge device Hot swappable Root and Leaf operation Integration with Carlo Gavazzi hardware Linux, Microsoft Windows, Solaris, and VxWorks operating system support Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) Storage (NAS, SAN) Video/image processing
Description
The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today. The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps. Eight links to PICMG 2.17 backplane for up to eight node cards 40 Gbps aggregate bandwidth Four RJ-45 connectors for two external connections Low latency design Three SG1010 StarFabric devices PMC site supports Monarch or Non-Monarch modes One SG2010 Bridge device Hot swappable Root and Leaf operation Integration with Carlo Gavazzi hardware Linux, Microsoft Windows, Solaris, and VxWorks operating system support Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) Storage (NAS, SAN) Video/image processing

Suppliers

Company
Product
Description
Supplier Links
Brockton, MA, USA
Fabric Card
CP-SFX8
Fabric Card CP-SFX8
The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today. The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps. Eight links to PICMG 2.17 backplane for up to eight node cards 40 Gbps aggregate bandwidth Four RJ-45 connectors for two external connections Low latency design Three SG1010 StarFabric devices PMC site supports Monarch or Non-Monarch modes One SG2010 Bridge device Hot swappable Root and Leaf operation Integration with Carlo Gavazzi hardware Linux, Microsoft Windows, Solaris, and VxWorks operating system support Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) Storage (NAS, SAN) Video/image processing

The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today.

The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps.

  • Eight links to PICMG 2.17 backplane for up to eight node cards
  • 40 Gbps aggregate bandwidth
  • Four RJ-45 connectors for two external connections
  • Low latency design
  • Three SG1010 StarFabric devices
  • PMC site supports Monarch or Non-Monarch modes
  • One SG2010 Bridge device
  • Hot swappable
  • Root and Leaf operation
  • Integration with Carlo Gavazzi hardware
  • Linux, Microsoft Windows, Solaris, and VxWorks operating system support
  • Clustering applications
  • Communications (media
  • gateways, blade servers)
  • Industrial control/automation
  • Medical imaging
  • Military applications (radar,
  • imaging)
  • Storage (NAS, SAN)
  • Video/image processing
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category PCI Products
Product Number CP-SFX8
Product Name Fabric Card
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

CANpro PCI Express -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
Trenton Systems, Inc.
Specs
Number of Ports 7
Standard Type I/O Expansion Board
View Details
Serial ATA Adapter - PCI-X SATA - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Technology PCI-X
Form Factor Full
PCI Data Bus 32Bit; 64Bit
View Details