ACCES I/O Products, Inc. PCI-104 96-Channel Digital I/O with Change-of-State 104I-DIO-96E

Description
Features PC/104-Plus (PCI-104 Optional) 48 or 96 Channel TTL-DTL high speed digital I/O Software selectable in vs. out as 8 bit and 4 bit ports Emulates 4 industry standard 8255 PPIs (mode 0) Full 32-bit PCI interface design Buffered circuits for higher driving capacity Low CPU overhead Known power-up states Output port status read back Standard 50-pin IDC connectors (x4) 0 to +70° C and -40 to +85° C versions available RoHS Available. Please contact us for ordering information Each I/O line of this card is buffered and capable of sourcing 32mA, or sinking 64mA. The board simulates Programmable Peripheral Interface chips (PPI) to provide a computer interface to digital I/O lines. Each PPI supports two 8-bit ports (A, B) and two 4-bit ports (Chi, Clow). Each port can be configured to function as either input or output latches. The I/O line buffers (types 74ABT240 and 74ABT245) are configured automatically by hardware logic for input or output according to the PPI Control Register direction software assignment. Outputs of the I/O buffers are pulled up through 10KO resistors to +5VDC. I/O wiring connections are via 50-pin headers on the board. This provides compatibility with OPTO-22, Gordos, Potter & Brumfield, Western Reserve Controls, etc. module mounting racks. Every second conductor of the flat cables is grounded to minimize crosstalk between signals. If needed for external circuits, +5VDC power is available on each I/O connector at pin 49. If you use this power, we recommend that you include a 1A fast blow fuse in your circuits in order to avoid possible damage to the host computer. The card occupies 32 addresses within the PCI I/O space. The base address is assigned by the system. Refer to the Option Selection Section of this manual for a detailed description.
Datasheet
Description
Features PC/104-Plus (PCI-104 Optional) 48 or 96 Channel TTL-DTL high speed digital I/O Software selectable in vs. out as 8 bit and 4 bit ports Emulates 4 industry standard 8255 PPIs (mode 0) Full 32-bit PCI interface design Buffered circuits for higher driving capacity Low CPU overhead Known power-up states Output port status read back Standard 50-pin IDC connectors (x4) 0 to +70° C and -40 to +85° C versions available RoHS Available. Please contact us for ordering information Each I/O line of this card is buffered and capable of sourcing 32mA, or sinking 64mA. The board simulates Programmable Peripheral Interface chips (PPI) to provide a computer interface to digital I/O lines. Each PPI supports two 8-bit ports (A, B) and two 4-bit ports (Chi, Clow). Each port can be configured to function as either input or output latches. The I/O line buffers (types 74ABT240 and 74ABT245) are configured automatically by hardware logic for input or output according to the PPI Control Register direction software assignment. Outputs of the I/O buffers are pulled up through 10KO resistors to +5VDC. I/O wiring connections are via 50-pin headers on the board. This provides compatibility with OPTO-22, Gordos, Potter & Brumfield, Western Reserve Controls, etc. module mounting racks. Every second conductor of the flat cables is grounded to minimize crosstalk between signals. If needed for external circuits, +5VDC power is available on each I/O connector at pin 49. If you use this power, we recommend that you include a 1A fast blow fuse in your circuits in order to avoid possible damage to the host computer. The card occupies 32 addresses within the PCI I/O space. The base address is assigned by the system. Refer to the Option Selection Section of this manual for a detailed description.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI-104 96-Channel Digital I/O with Change-of-State - 104I-DIO-96E - ACCES I/O Products, Inc.
San Diego, CA, USA
PCI-104 96-Channel Digital I/O with Change-of-State
104I-DIO-96E
PCI-104 96-Channel Digital I/O with Change-of-State 104I-DIO-96E
Features PC/104-Plus (PCI-104 Optional) 48 or 96 Channel TTL-DTL high speed digital I/O Software selectable in vs. out as 8 bit and 4 bit ports Emulates 4 industry standard 8255 PPIs (mode 0) Full 32-bit PCI interface design Buffered circuits for higher driving capacity Low CPU overhead Known power-up states Output port status read back Standard 50-pin IDC connectors (x4) 0 to +70° C and -40 to +85° C versions available RoHS Available. Please contact us for ordering information Each I/O line of this card is buffered and capable of sourcing 32mA, or sinking 64mA. The board simulates Programmable Peripheral Interface chips (PPI) to provide a computer interface to digital I/O lines. Each PPI supports two 8-bit ports (A, B) and two 4-bit ports (Chi, Clow). Each port can be configured to function as either input or output latches. The I/O line buffers (types 74ABT240 and 74ABT245) are configured automatically by hardware logic for input or output according to the PPI Control Register direction software assignment. Outputs of the I/O buffers are pulled up through 10KO resistors to +5VDC. I/O wiring connections are via 50-pin headers on the board. This provides compatibility with OPTO-22, Gordos, Potter & Brumfield, Western Reserve Controls, etc. module mounting racks. Every second conductor of the flat cables is grounded to minimize crosstalk between signals. If needed for external circuits, +5VDC power is available on each I/O connector at pin 49. If you use this power, we recommend that you include a 1A fast blow fuse in your circuits in order to avoid possible damage to the host computer. The card occupies 32 addresses within the PCI I/O space. The base address is assigned by the system. Refer to the Option Selection Section of this manual for a detailed description.

Features

  • PC/104-Plus (PCI-104 Optional)
  • 48 or 96 Channel TTL-DTL high speed digital I/O
  • Software selectable in vs. out as 8 bit and 4 bit ports
  • Emulates 4 industry standard 8255 PPIs (mode 0)
  • Full 32-bit PCI interface design
  • Buffered circuits for higher driving capacity
  • Low CPU overhead
  • Known power-up states
  • Output port status read back
  • Standard 50-pin IDC connectors (x4)
  • 0 to +70° C and -40 to +85° C versions available
  • RoHS Available. Please contact us for ordering information

Each I/O line of this card is buffered and capable of sourcing 32mA, or sinking 64mA. The board simulates Programmable Peripheral Interface chips (PPI) to provide a computer interface to digital I/O lines. Each PPI supports two 8-bit ports (A, B) and two 4-bit ports (Chi, Clow). Each port can be configured to function as either input or output latches. The I/O line buffers (types 74ABT240 and 74ABT245) are configured automatically by hardware logic for input or output according to the PPI Control Register direction software assignment.

Outputs of the I/O buffers are pulled up through 10KO resistors to +5VDC.

I/O wiring connections are via 50-pin headers on the board. This provides compatibility with OPTO-22, Gordos, Potter & Brumfield, Western Reserve Controls, etc. module mounting racks. Every second conductor of the flat cables is grounded to minimize crosstalk between signals. If needed for external circuits, +5VDC power is available on each I/O connector at pin 49. If you use this power, we recommend that you include a 1A fast blow fuse in your circuits in order to avoid possible damage to the host computer.

The card occupies 32 addresses within the PCI I/O space. The base address is assigned by the system. Refer to the Option Selection Section of this manual for a detailed description.

Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PC/104 Modules
Product Number 104I-DIO-96E
Product Name PCI-104 96-Channel Digital I/O with Change-of-State
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

MIL-STD-1553 BC/RT/MT PC/104-Plus Card (DABD) - BU-65577C - Data Device Corporation (DDC)
Specs
Technology PC/104 Plus
Number of Channels 4
Host Adapter / Interface MIL-STD-1553 PCI-104 Interface Card
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Technology PC/104
Number of Channels 8
Other Products Data acquisition board
View Details