ACCES I/O Products, Inc. PC/104 2-Port RS-422/485 Serial Communication Board 104-COM-2SM

Description
Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max) Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling Programmable individual non-volatile base addresses and IRQs simplifies installation Low power required: +5VDC at 80 mA typical Operates as a standard COM port in all operating systems RoHS Available. Please contact us for ordering information Factory Options: (call for pricing and availability) 0 to 70 C and -40 to +85 C versions available 4 port version available RoHS Available. Please contact us for ordering information This is an eight-, four-, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports RS-232, RS-422 or RS-485 communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors. Common applications include POS, gaming systems, machine monitoring, military and high-density networking. Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with the original IBM serial port (software compatible with Windows COM port drivers). A crystal oscillator located on the board permits precise baud rate capability up to 115,200. Higher speeds, up to 921.6K, are achieved by installing a jumper on the board. The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered. AUTO TRANSCEIVER CONTROL In RS-485 multidrop communications individual drivers must be enabled when needed and then disabled after use to permit all ports on the network to share a two-wire or four-wire cable. The 104-COM-8SM and 104-COM4SM use an automatic (AUTO) control software selectable channel by channel. The driver is enabled (and the receiver disabled) when data is ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. This is ideal for use in Windows based applications as the standard Windows COM port driver is used to ensure compatibiliy. UTILITY SOFTWARE Tools provided include samples to demonstrate COM port initialization in multiple languages. Driver software is provided by Windows and all other major operating systems, including Linux (16550 compatible.) A graphical Setup program is provided to assist with jumper selections for protocol and address configuration.
Description
Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max) Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling Programmable individual non-volatile base addresses and IRQs simplifies installation Low power required: +5VDC at 80 mA typical Operates as a standard COM port in all operating systems RoHS Available. Please contact us for ordering information Factory Options: (call for pricing and availability) 0 to 70 C and -40 to +85 C versions available 4 port version available RoHS Available. Please contact us for ordering information This is an eight-, four-, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports RS-232, RS-422 or RS-485 communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors. Common applications include POS, gaming systems, machine monitoring, military and high-density networking. Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with the original IBM serial port (software compatible with Windows COM port drivers). A crystal oscillator located on the board permits precise baud rate capability up to 115,200. Higher speeds, up to 921.6K, are achieved by installing a jumper on the board. The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered. AUTO TRANSCEIVER CONTROL In RS-485 multidrop communications individual drivers must be enabled when needed and then disabled after use to permit all ports on the network to share a two-wire or four-wire cable. The 104-COM-8SM and 104-COM4SM use an automatic (AUTO) control software selectable channel by channel. The driver is enabled (and the receiver disabled) when data is ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. This is ideal for use in Windows based applications as the standard Windows COM port driver is used to ensure compatibiliy. UTILITY SOFTWARE Tools provided include samples to demonstrate COM port initialization in multiple languages. Driver software is provided by Windows and all other major operating systems, including Linux (16550 compatible.) A graphical Setup program is provided to assist with jumper selections for protocol and address configuration.

Suppliers

Company
Product
Description
Supplier Links
PC/104 2-Port RS-422/485 Serial Communication Board - 104-COM-2SM - ACCES I/O Products, Inc.
San Diego, CA, USA
PC/104 2-Port RS-422/485 Serial Communication Board
104-COM-2SM
PC/104 2-Port RS-422/485 Serial Communication Board 104-COM-2SM
Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max) Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling Programmable individual non-volatile base addresses and IRQs simplifies installation Low power required: +5VDC at 80 mA typical Operates as a standard COM port in all operating systems RoHS Available. Please contact us for ordering information Factory Options: (call for pricing and availability) 0 to 70 C and -40 to +85 C versions available 4 port version available RoHS Available. Please contact us for ordering information This is an eight-, four-, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports RS-232, RS-422 or RS-485 communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors. Common applications include POS, gaming systems, machine monitoring, military and high-density networking. Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with the original IBM serial port (software compatible with Windows COM port drivers). A crystal oscillator located on the board permits precise baud rate capability up to 115,200. Higher speeds, up to 921.6K, are achieved by installing a jumper on the board. The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered. AUTO TRANSCEIVER CONTROL In RS-485 multidrop communications individual drivers must be enabled when needed and then disabled after use to permit all ports on the network to share a two-wire or four-wire cable. The 104-COM-8SM and 104-COM4SM use an automatic (AUTO) control software selectable channel by channel. The driver is enabled (and the receiver disabled) when data is ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. This is ideal for use in Windows based applications as the standard Windows COM port driver is used to ensure compatibiliy. UTILITY SOFTWARE Tools provided include samples to demonstrate COM port initialization in multiple languages. Driver software is provided by Windows and all other major operating systems, including Linux (16550 compatible.) A graphical Setup program is provided to assist with jumper selections for protocol and address configuration.

Features

  • 8, 4, or 2 independent asynchronous serial COM ports
  • Field selectable RS-232, RS-422 and RS-485, independent for each port
  • Auto-RTS feature makes half-duplex RS-485 communications effortless
  • Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max)
  • Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling
  • Programmable individual non-volatile base addresses and IRQs simplifies installation
  • Low power required: +5VDC at 80 mA typical
  • Operates as a standard COM port in all operating systems
  • RoHS Available. Please contact us for ordering information

Factory Options: (call for pricing and availability)

  • 0 to 70 C and -40 to +85 C versions available
  • 4 port version available
  • RoHS Available. Please contact us for ordering information

This is an eight-, four-, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports RS-232, RS-422 or RS-485 communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors. Common applications include POS, gaming systems, machine monitoring, military and high-density networking.

Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with the original IBM serial port (software compatible with Windows COM port drivers).

A crystal oscillator located on the board permits precise baud rate capability up to 115,200. Higher speeds, up to 921.6K, are achieved by installing a jumper on the board.

The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered.

AUTO TRANSCEIVER CONTROL

In RS-485 multidrop communications individual drivers must be enabled when needed and then disabled after use to permit all ports on the network to share a two-wire or four-wire cable. The 104-COM-8SM and 104-COM4SM use an automatic (AUTO) control software selectable channel by channel. The driver is enabled (and the receiver disabled) when data is ready to be transmitted. When transmission is complete, the driver remains enabled for the transmission time of one additional character and then is disabled. This is ideal for use in Windows based applications as the standard Windows COM port driver is used to ensure compatibiliy.

UTILITY SOFTWARE

Tools provided include samples to demonstrate COM port initialization in multiple languages. Driver software is provided by Windows and all other major operating systems, including Linux (16550 compatible.) A graphical Setup program is provided to assist with jumper selections for protocol and address configuration.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category PC/104 Modules
Product Number 104-COM-2SM
Product Name PC/104 2-Port RS-422/485 Serial Communication Board
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

16-Bit, 16-Channel, PC/104 Multifunction Analog I/O Boards, Economy - 104-AIO16E - ACCES I/O Products, Inc.
Specs
Technology PC/104
Number of Channels 16 to ?
Other Products I/O Board
View Details
 - PFM-C42C - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Other Products Serial
View Details