ABB Measurement & Analytics UviTec High Nitrate/Nitrite Probe

Description
The robust submersible UviTec High Nitrate/Nitrite probe provides affordable real-time measurement of high concentrations of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using UV LEDs. The probe’s rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time nitrate (NO3) and nitrite (NO2) monitoring Ideal for monitoring high concentrations of nitrate and nitrite Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance UV LED design Reagent free optical measurements Simple to install and operate
Request a Quote Datasheet
Description
The robust submersible UviTec High Nitrate/Nitrite probe provides affordable real-time measurement of high concentrations of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using UV LEDs. The probe’s rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time nitrate (NO3) and nitrite (NO2) monitoring Ideal for monitoring high concentrations of nitrate and nitrite Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance UV LED design Reagent free optical measurements Simple to install and operate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UviTec High Nitrate/Nitrite Probe -  - ABB Measurement & Analytics
Zurich, Switzerland
UviTec High Nitrate/Nitrite Probe
UviTec High Nitrate/Nitrite Probe
The robust submersible UviTec High Nitrate/Nitrite probe provides affordable real-time measurement of high concentrations of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using UV LEDs. The probe’s rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range. Features & Benefits Affordable real-time nitrate (NO3) and nitrite (NO2) monitoring Ideal for monitoring high concentrations of nitrate and nitrite Multiple wavelength sensor uses patent-pending technology for superior measurement performance Robust submersible probe with titanium or stainless steel housing Operator friendly, low maintenance UV LED design Reagent free optical measurements Simple to install and operate

The robust submersible UviTec High Nitrate/Nitrite probe provides affordable real-time measurement of high concentrations of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of light using UV LEDs. The probe’s rugged body is built to withstand harsh environments, with titanium or stainless steel options. Designed to meet the needs of many monitoring applications, it offers multiple path length selections for the desired measurement range.

Features & Benefits

  • Affordable real-time nitrate (NO3) and nitrite (NO2) monitoring
  • Ideal for monitoring high concentrations of nitrate and nitrite
  • Multiple wavelength sensor uses patent-pending technology for superior measurement performance
  • Robust submersible probe with titanium or stainless steel housing
  • Operator friendly, low maintenance UV LED design
  • Reagent free optical measurements
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Photometers and Colorimeters
Product Name UviTec High Nitrate/Nitrite Probe
Measured Parameter Nitrate
Range, low 3 mg/L
Range, high 20000 mg/L
Response Time 10 seconds
Unlock Full Specs
to access all available technical data

Similar Products

UviTec Color Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Output Options Switch or alarm signal
View Details
UviTec High Nitrite Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.2000 mg/L
Range, high 40000 mg/L
View Details
UviTec Color Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 30 seconds
Instrument Type Fixtured or Permanent
Features Self-Test Diagnostics
View Details
UviTec Nitrite Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.7000 mg/L
Range, high 10000 mg/L
View Details