ABB Measurement & Analytics UviTec Color Sensor

Description
The UviTec bypass Color sensor provides affordable real-time measurement of color changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple sensor path length selections to meet the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate
Request a Quote Datasheet
Description
The UviTec bypass Color sensor provides affordable real-time measurement of color changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple sensor path length selections to meet the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UviTec Color Sensor -  - ABB Measurement & Analytics
Zurich, Switzerland
UviTec Color Sensor
UviTec Color Sensor
The UviTec bypass Color sensor provides affordable real-time measurement of color changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple sensor path length selections to meet the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 6271-2016:05 Simple to install and operate

The UviTec bypass Color sensor provides affordable real-time measurement of color changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple sensor path length selections to meet the desired measurement range.

Features & Benefits

  • Affordable real-time color monitoring
  • Multiple wavelength sensor uses LED technology for superior measurement performance
  • Wastewater to high purity measurement ranges
  • Operator friendly, low maintenance LED design
  • Reagent free optical measurements
  • In accordance with ISO 6271-2016:05
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Photometers and Colorimeters
Product Name UviTec Color Sensor
Response Time 30 seconds
Unlock Full Specs
to access all available technical data

Similar Products

UviTec High Nitrite Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.2000 mg/L
Range, high 40000 mg/L
View Details
UviTec Color Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
View Details
Phosphate Analyzer - AW642 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Phosphate
Range, low 0.0 mg/L
Range, high 0.0194 mg/L
View Details
UviTec Nitrite Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.7000 mg/L
Range, high 10000 mg/L
View Details