The TZIDC-210 is a digital electro-pneumatic positioner designed for mounting on linear or rotary pneumatic actuators with PROFIBUS PA® communication. It features a compact, modular design with an integrated two-line LCD display and four operating buttons for commissioning and monitoring. The positioner operates in ambient temperatures from −40 to 85 °C and is rated IP65 or optionally IP66. It supports fail-safe and fail-freeze functions, uses a 3/3-way valve for pneumatic control, and can be mounted on actuators in accordance with DIN/IEC 534 or VDI/VDE 3845. The housing is made of aluminum with a matt black RAL 9005 finish, weighing 3.0 kg. It holds ATEX, FM, CSA, EACEx, and IECEx explosion protection approvals, along with DNV marine certification. Power is supplied via the PROFIBUS PA® bus at 9 to 32 V DC with an input current of 10.5 mA.
The TZIDC-210 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element yield considerable time savings and an optimal control behavior.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Valve Positioners |
| Product Number | TZIDC-210 |
| Product Name | Electro-Pneumatic Positioner |
| Positioner Type | Electro-pneumatic (I / P) |
| Pneumatic Actuation | Single Acting Positioner; Double Acting Positioner |
| Output Action | Direct Action; Reversible Action |