ABB Measurement & Analytics Electro-Pneumatic Positioner TZIDC-200

Description
The TZIDC-200 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element yield considerable time savings and an optimal control behavior.
Request a Quote
Description
The TZIDC-200 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element yield considerable time savings and an optimal control behavior.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TZIDC-200 is a digital positioner for pneumatic linear or rotary actuators, featuring a compact aluminum housing with IP65/NEMA 4X rating and a weight of 3.0 kg. It supports HART communication, operates with supply air from 1.4 to 6 bar, and functions in ambient temperatures from -40 to 85 °C. The positioner includes automatic parameter adjustment, fail-safe and fail-freeze functions, and modular expansion options for analog and digital feedback. Mounting complies with DIN/IEC 534 for linear actuators and VDI/VDE 3845 for rotary actuators. It meets SIL 2 certification per IEC 61508 and holds approvals for ATEX, IECEx, and cFMus explosion protection.

Datasheet Summary
Powered by GS/AI

The TZIDC-200 is a digital positioner for pneumatic linear or rotary actuators, featuring a compact aluminum housing with IP65/NEMA 4X rating and a weight of 3.0 kg. It supports HART communication, operates with supply air from 1.4 to 6 bar, and functions in ambient temperatures from -40 to 85 °C. The positioner includes automatic parameter adjustment, fail-safe and fail-freeze functions, and modular expansion options for analog and digital feedback. Mounting complies with DIN/IEC 534 for linear actuators and VDI/VDE 3845 for rotary actuators. It meets SIL 2 certification per IEC 61508 and holds approvals for ATEX, IECEx, and cFMus explosion protection.

Suppliers

Company
Product
Description
Supplier Links
Electro-Pneumatic Positioner - TZIDC-200 - ABB Measurement & Analytics
Zurich, Switzerland
Electro-Pneumatic Positioner
TZIDC-200
Electro-Pneumatic Positioner TZIDC-200
The TZIDC-200 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element yield considerable time savings and an optimal control behavior.

The TZIDC-200 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element yield considerable time savings and an optimal control behavior.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Valve Positioners
Product Number TZIDC-200
Product Name Electro-Pneumatic Positioner
Positioner Type Electro-pneumatic (I / P)
Pneumatic Actuation Single Acting Positioner; Double Acting Positioner
Output Action Direct Action; Reversible Action
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Positioner - AV1 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Positioner Type Pneumatic
Output Action Direct Action; Reversible Action
Pneumatic Input Signal Range 3 to 27 psi (2.11 to 19 m H2O)
View Details
Electro-Pneumatic Positioner - TZIDC-210 - ABB Measurement & Analytics
Specs
Positioner Type Electro-pneumatic (I / P)
Pneumatic Actuation Single Acting Positioner; Double Acting Positioner
Output Action Direct Action; Reversible Action
View Details
Electro-Pneumatic Positioner - TZIDC-110 - ABB Measurement & Analytics
Specs
Positioner Type Electro-pneumatic (I / P)
Pneumatic Actuation Single Acting Positioner; Double Acting Positioner
Output Action Direct Action; Reversible Action
View Details
Electro-Pneumatic Positioner - TZIDC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Positioner Type Electro-pneumatic (I / P)
Pneumatic Actuation Single Acting Positioner; Double Acting Positioner
Output Action Direct Action; Reversible Action
View Details