The TZIDC-110 is a digital positioner for pneumatic linear and rotary actuators, designed for PROFIBUS PA® communication. It features a compact aluminum housing with IP65/NEMA 4X rating, rated for operation from −40 to 85 °C. The device supports fail-safe and fail-freeze functions, with acceptable supply pressures of 1.4 to 6 bar (standard) or 1.6 to 5.5 bar (marine version). It includes a built-in LCD panel with four buttons for commissioning and monitoring, and offers optional mechanical position indicators, proximity switches, or 24 V microswitches for position feedback. The positioner meets explosion protection certifications for ATEX, IECEx, cFMus, EACEx, and DNV marine standards.
The TZIDC-110 represents the digital, intelligent positioner for communication via PROFIBUS PA within the positioner family. Unmatched shock and vibration immunity of 10g up to 80 Hz distinguishes the TZIDC-110 from other‘s and guarantee reliable operation in almost all areas under harshest environmental conditions.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Valve Positioners |
| Product Number | TZIDC-110 |
| Product Name | Electro-Pneumatic Positioner |
| Positioner Type | Electro-pneumatic (I / P) |
| Pneumatic Actuation | Single Acting Positioner; Double Acting Positioner |
| Output Action | Direct Action; Reversible Action |