The TBX564 is a high-pressure, hot-tap, retractable pH and redox (ORP) sensor assembly for industrial applications, constructed of Kynar (PVDF) with a 316 stainless steel ball valve and extraction housing. It operates at up to 2065 kPa (300 psi) and 140 °C (284 °F), with a maximum recommended pressure of 690 kPa (100 psi) during insertion or retraction. The sensor integrates a Next Step Advantage solid-state reference with a solution ground rod for diagnostics, and features flush or notched wood or PTFE junctions. It supports multiple electrode types including flat glass, high-temperature glass, platinum (ORP), gold (ORP), fluoride-resistant, and coating-resistant glass. All models include an integral potted cable and are designed for maintenance without process shutdown.
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX564 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Instruments |
| Product Number | TBX564 |
| Product Name | pH / redox (ORP) high-pressure hot-tap retractable sensor |
| Measures pH | Yes |
| Form Factor | Hand Held |
| Features and Functionality | Automatic Temperature Compensation |
| ORP Range | 0 to 2000 millivolts |