TBX556 is a pH and redox (ORP) industrial sensor with a Kynar (PVDF) body, designed for submersion and insertion applications using a 3/4 in NPT thread. It features a Next Step Advantage solid-state reference with an integral solution ground rod for continuous diagnostics, and operates up to 140 °C (284 °F) at 276 kPa (40 psi) or up to 80 °C (176 °F) at 690 kPa (100 psi). The sensor combines measuring electrode, temperature compensator, and ground rod in a sealed, potted cable assembly, with flush or notched junction options in wood or PTFE. Available electrode types include flat glass, general-purpose glass, high-temperature glass, platinum or gold for ORP, fluoride-resistant, and coating-resistant glass. Insertion depths range from 40 mm to 127 mm, and the sensor supports integral cable lengths from 1 ft to 30 ft in 5 ft increments.
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TB(X)5 series pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Instruments |
| Product Number | TBX556 |
| Product Name | pH / redox (ORP) industrial Kynar sensor |
| Measures pH | Yes |
| Form Factor | Hand Held |
| Features and Functionality | Automatic Temperature Compensation |
| ORP Range | 0 to 2000 millivolts |