SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING
Thomas & Betts Corporation | |
---|---|
Product Category | Power Strips |
Product Number | PS7P |
Product Name | Outlet Strip |
Voltage | 115V |
Number of Outlets | 7 |
Current | 15.0 amps |