Thomas & Betts Corporation Outlet Strip PS7

Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS7 - Thomas & Betts Corporation
Memphis, TN, USA
Outlet Strip
PS7
Outlet Strip PS7
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING

SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Strips
Product Number PS7
Product Name Outlet Strip
Voltage 115V
Number of Outlets 7
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H16A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
Outlet Strip - PNS7L - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 7
Current 15.0 amps
View Details