The Portable NGC is a natural gas chromatograph for vehicle-mounted, on-site analysis of gas composition and derived properties including relative density, heating value, and Wobbe index. It is available as the NGC8206 or NGC8209 model, housed in a powder-coated or black case measuring 9.5" high x 14.3" wide x 16" deep or 7.5" high x 20.5" wide x 15.5" deep, weighing 38 lb or 34 lb. It operates on 12 V DC or 110 V AC, consuming 7 W or 14 W normally and using helium carrier gas at less than 20 cc/minute. Analysis cycles complete in five or six minutes with repeatability of ±0.125 Btu/1000 Btu for NGC8206 and ±0.25 Btu/1000 Btu for NGC8209. It features a Windows CE controller, Ethernet and USB connectivity, retains 480 analysis cycles, and meets GPA 2261-99 linearity standards. Operating temperature range is 0°F to 130°F (-18°C to 55°C) with 95% non-condensing humidity.
When gas volumes are too low to justify a continuous on-line solution. When the overall cost and maintenance of gas samplers becomes too high. When your business evolves to require real-time information and avoid the accounting inefficiencies inherent with waiting for time-consuming lab analysis.
These situations and many others demand the on-site analysis capabilities of the portable NGC8206.
The portable NGC8206 provides precise, reliable, on-site measurement of natural gas samples in a compact, affordable package that is easy to operate and maintain. When the spot sample needs to be run, the unit is already powered up and stable, eliminating the wait at the meter site.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Gas Chromatographs |
| Product Number | Portable NGC |
| Product Name | Natural Gas Chromatograph |
| Instrument Type | Portable |
| Application | Energy |
| Number of Injection Ports | 0.0 |
| Injection Method | Split/Splitless Column Injection |
| Display | Digital |