The PGC5007 is a total sulfur analyzer designed for online ASTM D7041-04(2010) method analysis of sulfur in liquid and vapor streams from natural gas to diesel. It features a 900°C oxidation furnace, a flame photometric detector with thermoelectrically cooled photomultiplier tube, and a modular SHS system for vapor and liquid samples. The analyzer is housed in an enclosure rated IP54, measuring 596.5 mm × 419.1 mm × 609.6 mm and weighing 54.4 kg. It operates on 100-240 Vac, 50-60 Hz, with a power consumption of 1,200 W during startup and 900 W steady state. It meets Class I Division 1 and 2, Zone 1 and 2 hazardous area classifications with Type Y-purge, and is rated for ambient temperatures from 0° to 50° C.
The PGC5007 performs a Total sulfur analysis for a range of streams, liquid and vapor, from natural gas to gasoline and diesel.
A fixed volume of sample from the process stream is injected via a sample inject valve. Air transports the sample into the furnace, where it oxidizes the sample to carbon dioxide, water and sulfur dioxide. These components are separated using packed columns and pass into the Flame Photometric Detector (FPD), where the trace levels of Total Sulfur are measured.
Correctly sized and designed for basic configurations and maximum reliability
Designed for mission critical measurements
Standard detector configuration – sTCD, mTCD, FID and FPD capability
Smaller footprint allows for shelter size and utility reduction
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Gas Chromatographs |
| Product Number | PGC5007B |
| Product Name | On-Line Process Gas Chromatograph Ovens with Integrated Controller |
| Instrument Type | Fixtured |
| Application | Sulfur Analyzer |
| Number of Injection Ports | 1 |
| Injection Method | Valve Injection |
| Display | Digital |