ABB Measurement & Analytics Laboratory Spectrometer MB3600-PH

Description
Since 1997, ABB has supplied the life sciences and pharmaceutical industries with high performance analytical instruments that have an established reputation for performance and reliability. This heritage is now being continued with the MB3600-PH, a versatile Fourier transform near-infrared (FT-NIR) benchtop analyzer that can be fitted with a variety of accessories for accurate measurements on a broad range of applications in the pharmaceutical and life science industries. It is the optimal solution for applications such as: Laboratory QA/QC analysis Raw material identification and qualification Research and development NIR method development At-line PAT measurements The MB3600-PH analyzer can be used as a benchtop instrument (QA/QC or research laboratory) but also as a mobile unit on a stainless steel movable cart - with an uninterrupted power supply option - for applications in the warehouse or dispensary (raw material identification and qualification) and for at-line PAT applications. The MB3600-PH is virtually maintenance-free and features a user-friendly software interface that enables operations in a 21 CFR Part 11-compliant mode. The MB3600-PH represents the ultimate combination of performance, reliability and ease of use.
Request a Quote Datasheet
Description
Since 1997, ABB has supplied the life sciences and pharmaceutical industries with high performance analytical instruments that have an established reputation for performance and reliability. This heritage is now being continued with the MB3600-PH, a versatile Fourier transform near-infrared (FT-NIR) benchtop analyzer that can be fitted with a variety of accessories for accurate measurements on a broad range of applications in the pharmaceutical and life science industries. It is the optimal solution for applications such as: Laboratory QA/QC analysis Raw material identification and qualification Research and development NIR method development At-line PAT measurements The MB3600-PH analyzer can be used as a benchtop instrument (QA/QC or research laboratory) but also as a mobile unit on a stainless steel movable cart - with an uninterrupted power supply option - for applications in the warehouse or dispensary (raw material identification and qualification) and for at-line PAT applications. The MB3600-PH is virtually maintenance-free and features a user-friendly software interface that enables operations in a 21 CFR Part 11-compliant mode. The MB3600-PH represents the ultimate combination of performance, reliability and ease of use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Spectrometer - MB3600-PH - ABB Measurement & Analytics
Zurich, Switzerland
Laboratory Spectrometer
MB3600-PH
Laboratory Spectrometer MB3600-PH
Since 1997, ABB has supplied the life sciences and pharmaceutical industries with high performance analytical instruments that have an established reputation for performance and reliability. This heritage is now being continued with the MB3600-PH, a versatile Fourier transform near-infrared (FT-NIR) benchtop analyzer that can be fitted with a variety of accessories for accurate measurements on a broad range of applications in the pharmaceutical and life science industries. It is the optimal solution for applications such as: Laboratory QA/QC analysis Raw material identification and qualification Research and development NIR method development At-line PAT measurements The MB3600-PH analyzer can be used as a benchtop instrument (QA/QC or research laboratory) but also as a mobile unit on a stainless steel movable cart - with an uninterrupted power supply option - for applications in the warehouse or dispensary (raw material identification and qualification) and for at-line PAT applications. The MB3600-PH is virtually maintenance-free and features a user-friendly software interface that enables operations in a 21 CFR Part 11-compliant mode. The MB3600-PH represents the ultimate combination of performance, reliability and ease of use.

Since 1997, ABB has supplied the life sciences and pharmaceutical industries with high performance analytical instruments that have an established reputation for performance and reliability.

This heritage is now being continued with the MB3600-PH, a versatile Fourier transform near-infrared (FT-NIR) benchtop analyzer that can be fitted with a variety of accessories for accurate measurements on a broad range of applications in the pharmaceutical and life science industries. It is the optimal solution for applications such as:

  • Laboratory QA/QC analysis
  • Raw material identification and qualification
  • Research and development
  • NIR method development
  • At-line PAT measurements

The MB3600-PH analyzer can be used as a benchtop instrument (QA/QC or research laboratory) but also as a mobile unit on a stainless steel movable cart - with an uninterrupted power supply option - for applications in the warehouse or dispensary (raw material identification and qualification) and for at-line PAT applications.
The MB3600-PH is virtually maintenance-free and features a user-friendly software interface that enables operations in a 21 CFR Part 11-compliant mode. The MB3600-PH represents the ultimate combination of performance, reliability and ease of use.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Infrared Spectrometers
Product Number MB3600-PH
Product Name Laboratory Spectrometer
Measurement Type Fourier Transform Infrared
Detector Type DTGS; Other; (InGaAs)
Sample Type Gases
Display Video
Spectral Range: 667 to 2703 nm (6667 to 27027 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Spectrometer - MB3000-PH - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
FT-NIR process analyzer for hydrocarbon and petrochemical applications - FTPA2000-HP260 - ABB Measurement & Analytics
Specs
Detector Type Other; (InGaAs detectors)
Sample Type Liquids
Display Video
View Details
Laboratory Spectrometer - MB3600-HP10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
Process Spectrometer - FTPA2000-260 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details