The MB3600 is a laboratory FT-NIR spectrometer designed for quality assurance and quality control applications across various industries, including academic, chemical, pharmaceutical, and petrochemical sectors. It features a spectral range of 3,700 to 15,000 cm^{-1} with a resolution better than 0.7 cm^{-1}. The instrument offers high signal-to-noise ratios, exceeding 100,000:1 for the DTGS detector and up to 600,000:1 for the InGaAs detector, ensuring reliable measurements. The MB3600 is equipped with a patented double pivot interferometer mechanism and a solid-state laser with a projected lifespan of 10 years, eliminating the need for scheduled maintenance. Its open sample compartment can accommodate various accessories and is designed for easy sample handling. The device operates within a temperature range of 10 °C to 35 °C and has a rugged all-metal enclosure, making it suitable for laboratory environments. Data communication is facilitated through Ethernet, and the instrument is compatible with Windows 7 operating systems. The MB3600 also supports various optional software modules for enhanced functionality, including compliance with regulatory standards. Overall, the MB3600 is positioned as a reliable and versatile tool for precise quantitative analysis in laboratory settings.
The MB3600 FT-NIR laboratory analyzer is a highly effective spectrometer for development and implementation of precise quantitative analysis procedures for:
The MB3600 analyzer can be used to perform analysis of liquids, powders/pellets and gels.
No consumables.
The MB3600 contains fixed components that do not wear out with use, meaning no components to replace or adjust. With the MB3600, the HeNe LASER is replaced by a solid state laser. All optics are non-hygroscopic. Purging is not required for protection of optics.
Long-life source.
To maximize reliability, the source is operated so as to provide a 10-year expected lifetime.
Versatility at a glance
The arid-zone open sample compartment of the MB3600 addresses all the needs of the modern analytical laboratory. It can hold a wide variety of easily swappable ABB or third-party accessories that do not require alignment. The instrument can also be purged if needed.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Infrared Spectrometers |
| Product Number | MB3600 |
| Product Name | Laboratory Spectrometer |
| Measurement Type | Fourier Transform Infrared |
| Detector Type | DTGS; Other |
| Sample Type | Gases |
| Display | Video |
| Spectral Range: | 667 to 2703 nm (6667 to 27027 Å) |