ABB Measurement & Analytics Coriolis Mass Flowmeter, CoriolisMaster FCB430

Description
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection
Request a Quote
Description
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coriolis Mass Flowmeter, CoriolisMaster - FCB430 - ABB Measurement & Analytics
Zurich, Switzerland
Coriolis Mass Flowmeter, CoriolisMaster
FCB430
Coriolis Mass Flowmeter, CoriolisMaster FCB430
With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware update – Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMem ory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through the glass via capacitive keys VeriMass on-board verification and diagnostics – Online preventive maintenance – Extended maintenance cycles – Reduced maintenance effort Designed for 70 °C (158 °F) ambient temperature and high vibrations Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids Lower pressure drop Self-draining Global approvals for explosion protection

With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before.

The FCB400 series delivers:

  • Up to five modular I/Os
    – Multivariable meter design
    – Optional plug-in cards
    – Automatic firmware update
    – Various communication protocols available
  • SmartSensor
    – All digital solution
    – Installation flexibility
    – Meter intelligence located in the sensor
  • SensorApplicationMemory
    – Maximum data security
    – Plug and play electronics replacement
  • ABB common look and feel
    – Easy Set-up
    – Operation through the glass via capacitive keys
  • VeriMass on-board verification and diagnostics
    – Online preventive maintenance
    – Extended maintenance cycles
    – Reduced maintenance effort
  • Designed for 70 °C (158 °F) ambient temperature and high vibrations
  • Enhanced Coriolis control (ECC) option for advanced measurement for multiphase conditions and other challenging fluids
  • Lower pressure drop
  • Self-draining
  • Global approvals for explosion protection
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Meters
Product Number FCB430
Product Name Coriolis Mass Flowmeter, CoriolisMaster
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
Approvals MID/OIML R117
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - ProcessMaster FEP630 - ABB Measurement & Analytics
Specs
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
View Details
Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
End Fittings In-line Flanged
View Details
Coriolis mass flowmeter - CoriolisMasterFCH130 and FCH150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Approvals ATEX
View Details
Two-Wire Swirl Flowmeter - FSS430 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Programmable
View Details