ABB Measurement & Analytics Process Control Configuration Software ConfigPilot

Description
Available free-of-charge, ConfigPilot PC configuration software for ControlMaster is easy to use and compatible with the entire range. Configurations can be quickly created and transferred to and from a ControlMaster via its front panel IrDA port. ConfigPilot PC configuration software provides an extremely quick and easy method of configuring a ControlMaster. Thanks to its menu structure being identical to ControlMaster ConfigPilot is instantly familiar. Configurations can be created from scratch off-line or read from a ControlMaster device. Graphical displays for complex configuration items such as profile control and display customisation make configuration quick and easy. Once complete a configuration can be written to a ControlMaster via its front panel IrDA port or saved for future use. In addition ConfigPilot’s reporting capabilities hugely simplify creation of documentation. In order for ConfigPilot to communicate with a ControlMaster a USB to IrDA adapter is required. ABB Part Number CM30/0715. Minimum system requirements: 2 GHz Intel Pentium dual core processor (or equivalent) 4 GB RAM Windows 7 SP2, Windows 8 Pro or Windows 10 (32 or 64 bit)* 200 MB free hard disk space 1024 x 768 minimum screen resolution * Minimum version of windows 10 – version 1607, (OS build 14393.447) released November 8 2016.
Request a Quote
Description
Available free-of-charge, ConfigPilot PC configuration software for ControlMaster is easy to use and compatible with the entire range. Configurations can be quickly created and transferred to and from a ControlMaster via its front panel IrDA port. ConfigPilot PC configuration software provides an extremely quick and easy method of configuring a ControlMaster. Thanks to its menu structure being identical to ControlMaster ConfigPilot is instantly familiar. Configurations can be created from scratch off-line or read from a ControlMaster device. Graphical displays for complex configuration items such as profile control and display customisation make configuration quick and easy. Once complete a configuration can be written to a ControlMaster via its front panel IrDA port or saved for future use. In addition ConfigPilot’s reporting capabilities hugely simplify creation of documentation. In order for ConfigPilot to communicate with a ControlMaster a USB to IrDA adapter is required. ABB Part Number CM30/0715. Minimum system requirements: 2 GHz Intel Pentium dual core processor (or equivalent) 4 GB RAM Windows 7 SP2, Windows 8 Pro or Windows 10 (32 or 64 bit)* 200 MB free hard disk space 1024 x 768 minimum screen resolution * Minimum version of windows 10 – version 1607, (OS build 14393.447) released November 8 2016.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Process Control Configuration Software - ConfigPilot - ABB Measurement & Analytics
Zurich, Switzerland
Process Control Configuration Software
ConfigPilot
Process Control Configuration Software ConfigPilot
Available free-of-charge, ConfigPilot PC configuration software for ControlMaster is easy to use and compatible with the entire range. Configurations can be quickly created and transferred to and from a ControlMaster via its front panel IrDA port. ConfigPilot PC configuration software provides an extremely quick and easy method of configuring a ControlMaster. Thanks to its menu structure being identical to ControlMaster ConfigPilot is instantly familiar. Configurations can be created from scratch off-line or read from a ControlMaster device. Graphical displays for complex configuration items such as profile control and display customisation make configuration quick and easy. Once complete a configuration can be written to a ControlMaster via its front panel IrDA port or saved for future use. In addition ConfigPilot’s reporting capabilities hugely simplify creation of documentation. In order for ConfigPilot to communicate with a ControlMaster a USB to IrDA adapter is required. ABB Part Number CM30/0715. Minimum system requirements: 2 GHz Intel Pentium dual core processor (or equivalent) 4 GB RAM Windows 7 SP2, Windows 8 Pro or Windows 10 (32 or 64 bit)* 200 MB free hard disk space 1024 x 768 minimum screen resolution * Minimum version of windows 10 – version 1607, (OS build 14393.447) released November 8 2016.

Available free-of-charge, ConfigPilot PC configuration software for ControlMaster is easy to use and compatible with the entire range. Configurations can be quickly created and transferred to and from a ControlMaster via its front panel IrDA port.

ConfigPilot PC configuration software provides an extremely quick and easy method of configuring a ControlMaster. Thanks to its menu structure being identical to ControlMaster ConfigPilot is instantly familiar. Configurations can be created from scratch off-line or read from a ControlMaster device. Graphical displays for complex configuration items such as profile control and display customisation make configuration quick and easy. Once complete a configuration can be written to a ControlMaster via its front panel IrDA port or saved for future use. In addition ConfigPilot’s reporting capabilities hugely simplify creation of documentation.
In order for ConfigPilot to communicate with a ControlMaster a USB to IrDA adapter is required. ABB Part Number CM30/0715.
Minimum system requirements:

  • 2 GHz Intel Pentium dual core processor (or equivalent)
  • 4 GB RAM
  • Windows 7 SP2, Windows 8 Pro or Windows 10 (32 or 64 bit)*
  • 200 MB free hard disk space
  • 1024 x 768 minimum screen resolution

* Minimum version of windows 10 – version 1607, (OS build 14393.447) released November 8 2016.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Computer-aided Engineering Software (CAE)
Product Number ConfigPilot
Product Name Process Control Configuration Software
Use Professional
Unlock Full Specs
to access all available technical data

Similar Products

Verification Tool Suite And Condition Monitoring Platform - ABB Ability™ SmartMaster - ABB Measurement & Analytics
Specs
Use Professional
Operating System Windows
Licensing Perpetual
View Details
Verification Software for measurement devices - ABB Ability - ABB Measurement & Analytics
Specs
Use Professional
Licensing Perpetual
View Details
My Measurement Assistant -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Use Professional
Licensing Perpetual
Deployment Web-Based
View Details
Automation solution for custody transfer - SpiritITeXLerate - ABB Measurement & Analytics
Specs
Use Professional
Licensing Perpetual
View Details