DataManager Pro RDM500 is advanced software for managing, analyzing, and storing process data archived by ScreenMaster paperless recorders. It stores data in a secure database and retrieves it via manual import from memory cards or automatic collection over Ethernet. Data is displayed in tabular and graphical formats with tools for cursor-based analysis, template saving, chart annotation, and batch search. Charts can be exported to Excel or packaged for secure distribution. Licensed operation enables full functionality, including scheduled data import and multi-user access. It runs on Windows 7 SP2, Windows Server 2008, Windows 8.1 Pro, Windows Server 2019, or Windows 10, requiring a 2 GHz Dual Core processor, 4 GB RAM, 200 MB disk space, and 1024 x 768 screen resolution.
An advanced software package for management, analysis and storage of data archived by ScreenMaster paperless recorders.
DataManager Pro is an application that creates a database of recorded data providing secure long-term storage and enabling instant access to data regardless of when or on which ScreenMaster it was recorded. The archived data can be transferred to DataManager Pro either manually, via the ScreenMaster's memory card, or automatically, via Ethernet communications. The stored data can be displayed in both tabular and graphical format and analyzed using the extensive array of tools provided.
With DataManager Pro, you get:
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Computer-aided Engineering Software (CAE) |
| Product Number | RDM500 |
| Product Name | DataManager Pro data analysis software |
| Use | Professional |