CEM-DAS is a PC-based Continuous Emission Monitoring Data Acquisition System for recording and processing industrial emission data in compliance with EN 17255, EN 14181, and MCERTS standards. The server requires Windows 11 IoT LTSC or Server 2019/2022 R2 Std 64-bit, an Intel Core i5, 16 GB DDR5 RAM, and dual 4 TB SATA/SSD drives in RAID1 with two Ethernet ports. An optional DAA controller, operating on Windows 10/11 IoT LTSC with an Intel Core i3, 8 GB DDR RAM, and a 256 GB SSD, provides a minimum 30-day data buffer during communication outages. Field data are acquired via analog/digital I/O modules or Modbus TCP/IP per VDI 4201. The system supports remote web access, redundant data storage, and secure internet connectivity via CEM-DAS Connect. Availability exceeds 99% as tested by TÜV.
CEM-DAS is a complete networkable system for continuous recording and evaluation of emission data in all industries. The system provides important information for the environmental and economic operation of production facilities. CEM-DAS is scalable to support smallest one stack installations up to multi-block plants with numerous measuring points. CEM-DAS has proven its robustness in a German TÜV test which requires 99 % uptime.
Field data from gas analyzers, dust monitors, etc. can be acquired via conventional I/O’s or Modbus TCP/IP. These data are processed in the CEM-DAS server. All results are saved in a database and on the file system. Optionally a Data Acquisition Unit can be used to buffer field data.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Computer-aided Engineering Software (CAE) |
| Product Number | CEM-DAS |
| Product Name | Continuous Emission Monitoring Data Acquisition System |
| Use | Professional |