AAA Baling & Strapping Supply Pallet Bands - 84" Circumference x 1 3/4" wide - 10 / bag EP5484

Description
Details: 84" Pallet Bands,Extra Wide,1 3/4"" width,Use for pallets 36" x 48" ,10 per bagShips UPS
Description
Details: 84" Pallet Bands,Extra Wide,1 3/4"" width,Use for pallets 36" x 48" ,10 per bagShips UPS

Suppliers

Company
Product
Description
Supplier Links
Pallet Bands - 84
West Haverstraw, NY, USA
Pallet Bands - 84" Circumference x 1 3/4" wide - 10 / bag
EP5484
Pallet Bands - 84" Circumference x 1 3/4" wide - 10 / bag EP5484
Details: 84" Pallet Bands,Extra Wide,1 3/4"" width,Use for pallets 36" x 48" ,10 per bagShips UPS

Details: 84" Pallet Bands,Extra Wide,1 3/4"" width,Use for pallets 36" x 48" ,10 per bagShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Banding and Strapping
Product Number EP5484
Product Name Pallet Bands - 84" Circumference x 1 3/4" wide - 10 / bag
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 1835778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.47 inch (12 mm)
Length 3937 ft (12000 dm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
7/16
Specs
Material Polypropylene (PP)
Color Black
Width 0.44 inch (11.11 mm)
View Details