1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201474-LMH6552MAX/N
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 1.5GHz
Supply Current: 22.5mA
Amplifier Type: Current Feedback
Slew Rate: 3800V/μs
Current - Input Bias: 60μA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6552
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifiers 1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LMH6552MAX/NOPB | LMH6552MAX/NOPB-ND | 1201474-LMH6552MAX/NOPB | LMH6552MAX/NOPB | LMH6552MAX/NOPB | LMH6552MAX/NOPB | LMH6552MAX/NOPB | LMH6552MAX/NOPB |
Product Name | LMH6552 1.5 GHz Fully Differential Amplifier | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6552MAX/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
Device Type | Differential Amplifiers | |||||||
Standards and Certifications | RoHS | |||||||
Package Type | SOIC,WSON | SOIC; 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
Source Current (IS) | 22.5 milliamps | 22.5 milliamps | 22.5 milliamps | 22.5 milliamps | ||||
Slew Rate | 3800 V/µs | 3800 V/µs | 0.0038 V/µs | 3800 V/µs | 3800 V/µs |