The TLC27L2CPSR is a dual precision operational amplifier in an 8-pin SOP package, designed for single-supply operation and low-power applications. It operates over a supply voltage range of 3V to 16V at 0°C to 70°C, with a typical power consumption of 95μW at 5V. The device features an input offset voltage of up to 10mV, high input impedance of 10^12Ω, and a common-mode input voltage range extending below the negative rail. The package measures 16.4mm in tape width with a 330mm reel diameter, and it supports reflow soldering with a peak temperature of 260°C. ESD protection complies with MIL-STD-883C, Method 3015.2, at up to 2000V. The operating temperature range is 0°C to 70°C, matching the C-suffix specification. The part includes internal latch-up immunity and is suited for battery-powered, remote sensing, and transducer interfacing applications.
Dual Precision Single Supply uPower Operational Amplifier 8-SO 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032629-TLC27L2CPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Dual Op Amp, 85kHz BW, 1.1mV Vos, 29uA, SOP, 3-16V Product overview: TLC27L2CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CPSR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SO
CMOS Amplifier 2 Circuit 8-SO
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Prec Micropwr
IC CMOS 2 CIRCUIT 8SO
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2CPSR | TLC27L2CPSR | 032629-TLC27L2CPSR | 687-TLC27L2CPSR | 296-7378-2-ND | TLC27L2CPSR | TLC27L2CPSR | TLC27L2CPSR | TLC27L2CPSR | TLC27L2CPSR |
| Product Name | TLC27L2 Dual Precision Single Supply uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CPSR | Dual 85kHz 29uA 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 volts | |||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | 0.1100 MHz | ||||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | |||
| CMRR | 65 dB |