Texas Instruments INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA214AIDCKT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA214AIDCKT - Texas Instruments
Dallas, TX, United States
INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor
INA214AIDCKT
INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA214AIDCKT
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA214AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA214AIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA214AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA214AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers INA214AIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site
 - 7099117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current and power measurement for real-time system protection, feedback control and high-accuracy system monitoring. Power Supply Type = Single Typical Single Supply Voltage = 12 V, 15 V, 18 V, 24 V, 3 V, 5 V, 9 V Minimum CMRR = 105dB Number of Channels per Chip = 1 Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Dimensions = 2 x 1.25 x 0.9mm Height = 0.9mm Length = 2mm

Current and power measurement for real-time system protection, feedback control and high-accuracy system monitoring.
Power Supply Type = Single
Typical Single Supply Voltage = 12 V, 15 V, 18 V, 24 V, 3 V, 5 V, 9 V
Minimum CMRR = 105dB
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 6
Dimensions = 2 x 1.25 x 0.9mm
Height = 0.9mm
Length = 2mm

Supplier's Site
 - 7099117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current and power measurement for real-time system protection, feedback control and high-accuracy system monitoring. Power Supply Type = Single Typical Single Supply Voltage = 12 V, 15 V, 18 V, 24 V, 3 V, 5 V, 9 V Minimum CMRR = 105dB Number of Channels per Chip = 1 Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Dimensions = 2 x 1.25 x 0.9mm Height = 0.9mm Length = 2mm Delivery on production packaging - Reel. This product is non-returnable.

Current and power measurement for real-time system protection, feedback control and high-accuracy system monitoring.
Power Supply Type = Single
Typical Single Supply Voltage = 12 V, 15 V, 18 V, 24 V, 3 V, 5 V, 9 V
Minimum CMRR = 105dB
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 6
Dimensions = 2 x 1.25 x 0.9mm
Height = 0.9mm
Length = 2mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 9215138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current and power measurement for real-time system protection, feedback control and high-accuracy system monitoring. Power Supply Type = Single Typical Single Supply Voltage = 3 V, 5 V, 9 V, 12 V, 15 V, 18 V, 24 V Minimum CMRR = 105dB Number of Channels per Chip = 1 Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Dimensions = 2 x 1.25 x 0.9mm Height = 0.9mm Length = 2mm

Current and power measurement for real-time system protection, feedback control and high-accuracy system monitoring.
Power Supply Type = Single
Typical Single Supply Voltage = 3 V, 5 V, 9 V, 12 V, 15 V, 18 V, 24 V
Minimum CMRR = 105dB
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 6
Dimensions = 2 x 1.25 x 0.9mm
Height = 0.9mm
Length = 2mm

Supplier's Site
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-23422-2-ND
Instrumentation, OP Amps, Buffer Amps 296-23422-2-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-23422-1-ND
Instrumentation, OP Amps, Buffer Amps 296-23422-1-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-23422-6-ND
Instrumentation, OP Amps, Buffer Amps 296-23422-6-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA214AIDCKT
Current Sense Amplifiers INA214AIDCKT
Current Sense Amplifiers Hi/Lo-Side Bi-Dir 0- Drift Ser Crnt Shunt

Current Sense Amplifiers Hi/Lo-Side Bi-Dir 0- Drift Ser Crnt Shunt

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA214AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA214AIDCKT
Instrumentation, OP Amps, Buffer Amps INA214AIDCKT
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Supplier's Site
Ic, Curr Shunt Mon 100V/vsc70-6; No. Of Amplifiers Texas Instruments - 28AH2640 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Curr Shunt Mon 100V/vsc70-6; No. Of Amplifiers Texas Instruments
28AH2640
Ic, Curr Shunt Mon 100V/vsc70-6; No. Of Amplifiers Texas Instruments 28AH2640
IC, CURR SHUNT MON 100V/VSC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply VoltageRoHS Compliant: Yes

IC, CURR SHUNT MON 100V/VSC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Ic, Curr Shunt Mon 100V/vsc70-6, Reel; No. Of Amplifiers Texas Instruments - 33AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Curr Shunt Mon 100V/vsc70-6, Reel; No. Of Amplifiers Texas Instruments
33AH3965
Ic, Curr Shunt Mon 100V/vsc70-6, Reel; No. Of Amplifiers Texas Instruments 33AH3965
IC, CURR SHUNT MON 100V/VSC70-6, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply RoHS Compliant: Yes

IC, CURR SHUNT MON 100V/VSC70-6, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA214AIDCKT INA214AIDCKT INA214AIDCKT 7099117 296-23422-2-ND INA214AIDCKT INA214AIDCKT 28AH2640 33AH3965
Product Name INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Curr Shunt Mon 100V/vsc70-6; No. Of Amplifiers Texas Instruments Ic, Curr Shunt Mon 100V/vsc70-6, Reel; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Package Type SC70,UQFN Surface Mount SC-70; SC-70 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
Supply Voltage (VS) 2.7 volts
Slew Rate 4.00E-7 V/µs 0.4000 V/µs 0.4000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

PGA203 Digitally Controlled Programmable-Gain Instrumentation Amp - PGA203KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 8 V/V
Slew Rate 15 V/µs
View Details
6 suppliers
INA826 Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier - INA826AIDGKR - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 120 dB
View Details
9 suppliers
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962-9452602VPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers