Texas Instruments THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130IDGN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown - THS4130IDGN - Texas Instruments
Dallas, TX, United States
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown
THS4130IDGN
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown THS4130IDGN
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD -40 to 85

Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD -40 to 85

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4130IDGN
Differential Amplifiers THS4130IDGN
Differential Amplifiers Fully Differential I/O Low Noise

Differential Amplifiers Fully Differential I/O Low Noise

Supplier's Site Datasheet
 - THS4130IDGN - Rochester Electronics
Newburyport, MA, United States
THS4130 150MHz, Fully Differential Input/Output Low Noise Amplifier With Shutdown

THS4130 150MHz, Fully Differential Input/Output Low Noise Amplifier With Shutdown

Supplier's Site Datasheet
Integrated Circuits - THS4130IDGN - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
THS4130IDGN
Integrated Circuits THS4130IDGN
THS4130 150MHZ, FULLY DIFFERENTI

THS4130 150MHZ, FULLY DIFFERENTI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4130IDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4130IDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4130IDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGN - 1267120-THS4130IDGN - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGN
1267120-THS4130IDGN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGN 1267120-THS4130IDGN
Manufacturer: Texas Instruments Win Source Part Number: 1267120-THS4130IDGN Packaging: Tube Mounting Style: SMD Output Type: Differential -3db Bandwidth: 150MHz Supply Current: 12.3mA Amplifier Type: Differential Slew Rate: 52V/μs Gain Bandwidth Product: 225MHz Current - Input Bias: 2μA Voltage - Input Offset: 200μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: THS4130 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267120-THS4130IDGN
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Supply Current: 12.3mA
Amplifier Type: Differential
Slew Rate: 52V/μs
Gain Bandwidth Product: 225MHz
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: THS4130
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V

Supplier's Site
TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C - 815-THS4130IDGN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C
815-THS4130IDGN
TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C 815-THS4130IDGN
TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C

TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C

Supplier's Site
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-26680-5-ND
Instrumentation, OP Amps, Buffer Amps 296-26680-5-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4130IDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4130IDGN
Instrumentation, OP Amps, Buffer Amps THS4130IDGN
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Supplier's Site Datasheet
 - 4620721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single fast op-amp,THS4130IDGN MSOP8 - Amplifiers & Comparators - Differential Amplifiers

Single fast op-amp,THS4130IDGN MSOP8 - Amplifiers & Comparators - Differential Amplifiers

Supplier's Site
 - 1003878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single fast op-amp,THS4130IDGN MSOP8 - Amplifiers & Comparators - Differential Amplifiers

Single fast op-amp,THS4130IDGN MSOP8 - Amplifiers & Comparators - Differential Amplifiers

Supplier's Site
 - 4620721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single fast op-amp,THS4130IDGN MSOP8 - Amplifiers & Comparators - Differential Amplifiers Delivery on production packaging - Tube. This product is non-returnable.

Single fast op-amp,THS4130IDGN MSOP8 - Amplifiers & Comparators - Differential Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4130IDGN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4130IDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Diff Amp, 150Mhz, 52V/us, Hmsop-8; No. Of Amplifiers Texas Instruments - 28AH5299 - Newark, An Avnet Company
Chicago, IL, United States
Diff Amp, 150Mhz, 52V/us, Hmsop-8; No. Of Amplifiers Texas Instruments
28AH5299
Diff Amp, 150Mhz, 52V/us, Hmsop-8; No. Of Amplifiers Texas Instruments 28AH5299
DIFF AMP, 150MHZ, 52V/US, HMSOP-8; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:200µV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:HMSOP; No. of RoHS Compliant: Yes

DIFF AMP, 150MHZ, 52V/US, HMSOP-8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:200µV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:HMSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Rochester Electronics LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Utmel Electronic Limited DigiKey Quarktwin Technology Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number THS4130IDGN THS4130IDGN THS4130IDGN THS4130IDGN THS4130IDGN 1267120-THS4130IDGN 815-THS4130IDGN 296-26680-5-ND THS4130IDGN 4620721 THS4130IDGN 28AH5299
Product Name THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown Differential Amplifiers Integrated Circuits Integrated Circuits (ICs) - Linear - Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGN TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Diff Amp, 150Mhz, 52V/us, Hmsop-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SSOP; SOP; HVSSOP8 SSOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Standards RoHS RoHS
Life Cycle Stage EOL/LTB Active Removed Active
Supply Voltage (VS) 4 to 33 volts 4 volts 4 to 33 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer - OPA860IDRG4 - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2 to ? volts
View Details
7 suppliers
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
5 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers