Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM
Richardson RFPD | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | AFK158M50S44VTF | AFK158M50S44VT-F |
Product Name | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | |
Electrolytic Capacitors | Aluminum Electrolytic | |
Capacitance Range | 1500 microF | |
Capacitance Tolerance | 20 (+/- %) |