[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | TCTAS0J107M8R | TCTAS0J107M8R |
Product Name | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors (Bottom surface electrode : Large capacitance) |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Applications | General Purpose | General Purpose |
RoHS Compliant | Yes | Yes |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum | Tantalum |