Cylindrical V chip SMT construction. Very low ESR and high ripple current at high frequency. Designed for automatic mounting and reflow soldering. Suitable for DC-DC convertors and DC-AC invertors etc
Capacitance = 10µF
Technology = Electrolytic
Voltage = 25V dc
Mounting Type = Surface Mount
Dimensions = 4 (Dia.) x 6.3mm
Height = 6.3mm
Diameter = 4mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 1mm
Cylindrical V chip SMT construction. Very low ESR and high ripple current at high frequency. Designed for automatic mounting and reflow soldering. Suitable for DC-DC convertors and DC-AC invertors etc
Capacitance = 10µF
Technology = Electrolytic
Voltage = 25V dc
Mounting Type = Surface Mount
Dimensions = 4 (Dia.) x 6.3mm
Height = 6.3mm
Diameter = 4mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 1mm
Delivery on production packaging - Reel. This product is non-returnable.
CAP, 10UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 10UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 7379704 | 10AH2470 | 79AH5122 |
Product Name | Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components | Smt Alum. Electrolytic Cap Rohs Compliant Nic Components | |
Configuration / Form Factor | Chip Capacitor | ||
Capacitance Type | Fixed | Fixed | Fixed |
Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | ||
Capacitance Range | 10 microF | 10 microF |