[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors (TCTO series), encapsulating the conductive polymer for cathode into bottom surface electrode structure, drastically lower the ESR.
ROHM's chip tantalum capacitors (TCTO series) ,encapsulating the conductive polymer for cathode into bottom surface electrode stracture, drastically lower theESR.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | TCTOP1A106M8R | TCTOP1A106M8R |
Product Name | Conductive Polymer Capacitors (Bottom surface electrode : Large capacitance) | Conductive Polymer Capacitors (Bottom surface electrode : Large capacitance) |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Applications | General Purpose | General Purpose |
RoHS Compliant | Yes | Yes |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
Capacitance Range | 10 microF | 10 microF |