Panasonic ECQE(F) film capacitors feature flame retardant epoxy resin coating and a metallised polyester film construction. These polyester capacitors are self-healing, non-inductive and offer excellent electrical characteristics.
Lead wire type. Powder resin coated. Large capacitance range available. Wide voltage range available
Capacitance = 47nF
Voltage = 630V dc
Mounting Type = Through Hole
Lead Pitch = 10mm
Series = ECQE(F)
Tolerance = ±5%
Dielectric = PET
Length = 12mm
Depth = 6.5mm
Height = 13.5mm
Panasonic ECQE(F) film capacitors feature flame retardant epoxy resin coating and a metallised polyester film construction. These polyester capacitors are self-healing, non-inductive and offer excellent electrical characteristics.
Lead wire type. Powder resin coated. Large capacitance range available. Wide voltage range available
Capacitance = 47nF
Voltage = 630V dc
Mounting Type = Through Hole
Lead Pitch = 10mm
Series = ECQE(F)
Tolerance = ±5%
Dielectric = PET
Length = 12mm
Depth = 6.5mm
Height = 13.5mm
Delivery on production packaging - Bag. This product is non-returnable.
Panasonic ECQE(F) film capacitors feature flame retardant epoxy resin coating and a metallised polyester film construction. These polyester capacitors are self-healing, non-inductive and offer excellent electrical characteristics.
Lead wire type. Powder resin coated. Large capacitance range available. Wide voltage range available
Capacitance = 47nF
Voltage = 630V dc
Mounting Type = Through Hole
Lead Pitch = 10mm
Series = ECQE(F)
Tolerance = ±5%
Dielectric = PET
Length = 12mm
Depth = 6.5mm
Height = 13.5mm
CAP, FILM, PET, 0.047UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 6224937 | 62W6575 |
Product Name | Cap, Film, Pet, 0.047Uf, 630V, Radial; Dielectric Type Panasonic | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
Technology | Film Capacitors | Film Capacitors |
Capacitance Type | Fixed | Fixed |
Electrostatic Capacitors | Polyester | Metallized PET |
Capacitance Range | 0.0470 microF | 0.0470 microF |