We offer a wide range of film snubber capacitors designed to protect switching devices from overvoltage. Our offering includes axial and radial configurations, as well as a full line of low inductance, direct-mount IGBT snubbers. All designs feature high dV/dt capability to meet the peak current demands of inverter switching.
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
0.1µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 1KVDC RADIAL
Cornell Dubilier | Illinois Capacitor | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 104PPB102KG | 104PPB102KG | 104PPB102KG-ND | 104PPB102KG |
Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, DC Applications, Snubber Capacitors, Radial | HIGH DVDT/PULSE Capacitors | Film Capacitors | Capacitors - Film Capacitors |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |