C4A MKP capacitors from KEMET are radial mount power capacitors with high ripple current and low losses. Encapsulated in a self-healing material, C4A power capacitors are ideal for high frequency applications.
Self-Healing. Low losses. High ripple current. High contact reliability
Capacitance = 10µF
Voltage = 400 V ac, 700 V dc
Mounting Type = Through Hole
Tolerance = ±5%
Series = C4AT
Application = PCB, Switching
Lead Pitch = 52.5mm
Length = 57.5mm
Depth = 30mm
Height = 45mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1235122 |
Configuration / Form Factor | Chip Capacitor |
Technology | Film Capacitors |
Applications | PCB, Switching |
Capacitance Type | Fixed |
Electrostatic Capacitors | Polypropylene |