Polyflon Company - a Crane Co. Company Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Series This fixed-value capacitor has a capacitance ranging from 25 to 150pF and a peak test voltage up to 10kV. | |
| This capacitor series features a non-rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.8-125pF, and a maximum peak current up... | |
| This capacitor series has a rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.3-25pF, and a maximum peak current up... | |
| This fixed-value capacitor has a capacitance ranging from 5 to 50pF and a peak test voltage up to 30kV. | |
| This fixed-value capacitor has a capacitance ranging from 50 to 250pF and a peak test voltage up to 6kV. | |
| This fixed-value capacitor has a capacitance ranging from 500 to 2000pF and a peak test voltage of 6kV. | |
| This fixed-value capacitor has a capacitance ranging from 75 to 500pF and a peak test voltage of 6kV. | |
| This pencil thin capacitor series has a diameter of 0.275" , a maximum peak test voltage of 2kV and a capacitance range from 0.8-50pF. |