Polyflon Company - a Crane Co. Company Datasheets for High Voltage Capacitors
High voltage capacitors are used for storing charge and energy in high voltage applications.
High Voltage Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Series This fixed-value capacitor has a capacitance ranging from 25 to 150pF and a peak test voltage up to 10kV. | |
| This capacitor series features a non-rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.8-125pF, and a maximum peak current up... | |
| This capacitor series has a rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.3-25pF, and a maximum peak current up... | |
| This fixed-value capacitor has a capacitance ranging from 5 to 50pF and a peak test voltage up to 30kV. | |
| This fixed-value capacitor has a capacitance ranging from 50 to 250pF and a peak test voltage up to 6kV. | |
| This fixed-value capacitor has a capacitance ranging from 500 to 2000pF and a peak test voltage of 6kV. | |
| This fixed-value capacitor has a capacitance ranging from 75 to 500pF and a peak test voltage of 6kV. | |
| This pencil thin capacitor series has a diameter of 0.275" , a maximum peak test voltage of 2kV and a capacitance range from 0.8-50pF. |